EN
  • EN
  • DE

XRT73L06IBCHD

Part No XRT73L06IBCHD
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416619-XRT73L06IBCHD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT73L06IBCHD CAD Model

Description

The XRT73L06IBCHD is a six-channel T1/E1/J1 line interface unit (LIU) designed for telecommunications applications. Manufactured by Exar Corporation, this device provides a physical layer interface between network equipment and T1/E1/J1 lines. Integrating six independent LIUs in a single package, it provides a high-density and cost-effective solution for applications demanding a large number of line interfaces. The 'IBCHD' likely refers to the package type or specific configuration details.

Applications:

  • T1/E1/J1 line cards
  • Voice over IP (VoIP) gateways
  • Digital cross-connect systems (DCS)
  • Channel banks
  • Wireless base stations

Features:

  • Six T1/E1/J1 line transceivers
  • Integrated clock recovery and jitter attenuation
  • Framing and formatting
  • Supports short haul and long haul applications
  • Built-in pulse shaping
  • Diagnostic loopback capabilities
  • Low power consumption
  • Independent channel monitoring
  • Hitless switching support

Benefits:

  • Maximum port density: Integrating six LIUs in a single package allows for the highest possible port density on a line card.
  • Reduced system cost: Consolidating multiple functions in a single chip reduces the number of discrete components needed, lowering the overall system cost.
  • Improved performance: The integrated clock recovery and jitter attenuation circuits guarantee reliable data transmission, even in noisy environments.
  • Simplified system design: Fewer components simplify board layout and integration processes.
  • Enhanced reliability: The built-in diagnostic capabilities and loopback features facilitate easy troubleshooting and maintenance procedures.
  • Flexibility: The ability to support both short haul and long haul applications allows for greater flexibility in network design.
  • Power Efficiency: The low-power design helps in reducing the overall system power consumption.

The XRT73L06IBCHD offers independent channel monitoring for real-time performance analysis of each line. Its built-in diagnostic loopback capabilities are essential for simplified system testing and troubleshooting. The device supports hitless switching, minimizing service interruptions during maintenance or upgrades. The ability to operate in both short haul and long haul modes offers more flexibility in network deployment. Packaged for surface mount assembly, its high level of integration ensures a smaller board footprint. The XRT73L06IBCHD is especially useful in equipment requiring maximum port density and high reliability, such as central office switches and digital cross-connect systems. Its design provides robust performance in demanding telecommunications environments. Further research into the 'IBCHD' suffix might reveal package or configuration specific details. Advanced clock slip management features also contribute to the enhanced reliability of the communication links. The high integration results in reduced BOM cost and streamlined manufacturing.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess