EN
  • EN
  • DE

XRT73L04IV

Part No XRT73L04IV
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416617-XRT73L04IV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT73L04IV CAD Model

Description

The XRT73L04IV is a quad T1/E1/J1 line interface unit (LIU) designed for telecommunications applications. Manufactured by Exar Corporation, it provides a physical layer interface between network equipment and T1/E1/J1 lines. The device integrates four independent LIUs in a single package, making it a high-density and cost-effective solution for applications requiring multiple line interfaces.

Applications:

  • T1/E1/J1 line cards
  • Voice over IP (VoIP) gateways
  • Digital cross-connect systems (DCS)
  • Channel banks
  • Wireless base stations

Features:

  • Quad T1/E1/J1 line transceivers
  • Integrated clock recovery and jitter attenuation
  • Framing and formatting
  • Supports short haul and long haul applications
  • Built-in pulse shaping
  • Diagnostic loopback capabilities
  • Low power consumption
  • Independent channel monitoring
  • Hitless switching support

Benefits:

  • High port density: Integrating four LIUs in a single package allows for maximum port density on a line card.
  • Reduced system cost: Consolidating multiple functions in a single chip reduces the number of discrete components needed, resulting in lower overall system cost.
  • Improved performance: The integrated clock recovery and jitter attenuation circuits ensure reliable data transmission even in noisy environments.
  • Simplified system design: Fewer components translate to simpler board layout and easier integration.
  • Enhanced reliability: The built-in diagnostic capabilities and loopback features allow for easy troubleshooting and maintenance.
  • Flexibility: The ability to support both short haul and long haul applications provides flexibility in network design.
  • Power Efficiency: The low-power design helps reduce overall system power consumption.

The XRT73L04IV features independent channel monitoring, allowing for real-time performance analysis of each individual line. Its built-in diagnostic loopback capabilities are essential for efficient system testing and troubleshooting. The device supports hitless switching, minimizing service interruptions during maintenance or upgrades. The ability to operate in both short haul and long haul modes provides greater flexibility in network design. Typically packaged for surface mount assembly, its high level of integration allows for a smaller board footprint. The XRT73L04IV is commonly used in equipment that demands high reliability and performance, such as central office switches and digital cross-connect systems. It is a very good option for high density line card applications. It also includes advanced features to manage clock slips and other timing issues, which further enhances the reliability of the communication link. Its design ensures robust performance in challenging telecommunications environments. The integration of multiple LIUs makes it a compelling option for dense line card deployments.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3257 $61.3028
10+ $12.5756 $125.7560
15+ $12.1818 $182.7270
20+ $11.7891 $235.7820
26+ $11.3964 $296.3064
34+ $10.2171 $347.3814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess