EN
  • EN
  • DE

XRT6164AID

Part No XRT6164AID
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description Digital Line Interface Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282360-XRT6164AID
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XRT6164AID CAD Model

Description

The XRT6164AID is a Quad T1/E1/J1 Long Haul and Short Haul Transceiver. It's designed to provide a complete physical layer interface solution for telecommunications equipment. This transceiver supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) standards, as well as J1. It integrates all the necessary functions for transmitting and receiving data over these lines, ensuring reliable communication in various network environments.

Applications:

  • PBX (Private Branch Exchange) systems: Used to connect PBX systems to the public switched telephone network (PSTN).
  • Channel banks: Provides the interface for converting between analog and digital signals in channel banks.
  • Digital cross-connect systems (DCS): Facilitates the switching and routing of digital signals in DCS equipment.
  • Routers and gateways: Integrates T1/E1 connectivity into routers and gateways for wide area network (WAN) access.
  • Voice over IP (VoIP) equipment: Enables the transmission of voice signals over IP networks using T1/E1 lines.
  • Wireless base stations: Provides backhaul connectivity for wireless base stations.

Features:

  • Quad T1/E1/J1 transceiver: Supports multiple T1, E1, and J1 lines.
  • Long haul and short haul support: Compatible with both long-distance and short-distance transmission.
  • Integrated clock recovery: Extracts timing information from the received signal.
  • Jitter attenuation: Reduces jitter in the transmitted and received signals.
  • Line build-out (LBO) selection: Allows for adjustment of the transmit signal level to compensate for line loss.
  • Loopback testing: Enables self-testing of the transceiver functionality.

Benefits:

  • Reduced system cost: Integrated functionality lowers the overall cost of the system.
  • Improved system performance: Clock recovery and jitter attenuation ensure reliable data transmission.
  • Simplified design: Integrated features simplify the design process and reduce time-to-market.
  • Increased flexibility: Support for multiple standards and line lengths provides greater flexibility in network design.
  • Enhanced reliability: Robust design and built-in testing capabilities ensure reliable operation.

Additional Details:

The XRT6164AID operates from a single 3.3V power supply. It supports various framing formats and line coding schemes. The device is typically controlled via a parallel or serial interface. Detailed specifications include transmit and receive signal levels, jitter performance, and power consumption, which are available in the product datasheet.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4299 $68.5794
13+ $9.3786 $121.9218
20+ $9.0852 $181.7040
27+ $8.7919 $237.3813
34+ $8.4996 $288.9864
46+ $7.6195 $350.4970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess