EN
  • EN
  • DE

XRT5600CP

Part No XRT5600CP
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009043-XRT5600CP
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XRT5600CP CAD Model

Description

The XRT5600CP is a T1/E1/J1 single-chip transceiver manufactured by Exar Corporation. It is designed to provide clock and data recovery, line interface, and framing functions for telecommunications applications. This device supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) standards, as well as J1 which is a Japanese variant of T1. The XRT5600CP is designed to simplify the design and implementation of telecommunications equipment, offering a high level of integration and performance.

Applications

  • Telecommunications Equipment: Used in channel banks, digital cross-connect systems (DCS), and private branch exchanges (PBX).
  • Voice over IP (VoIP) Gateways: Integrated into VoIP gateways to convert voice signals between IP networks and T1/E1/J1 lines.
  • Wireless Base Stations: Employed in wireless base stations for backhaul connectivity and synchronization.
  • Data Communications: Utilized in data communication equipment, such as routers and multiplexers, for connecting to T1/E1/J1 networks.
  • Test and Measurement Equipment: Used in telecommunications test equipment for analyzing and monitoring T1/E1/J1 signals.

Features

  • T1/E1/J1 Support: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) standards, as well as J1.
  • Clock and Data Recovery (CDR): Provides integrated clock and data recovery functions, simplifying timing requirements.
  • Line Interface: Includes line interface circuitry for connecting directly to T1/E1/J1 lines.
  • Framing Functions: Supports various framing formats, including D4, ESF, and unframed modes.
  • Jitter Attenuation: Offers jitter attenuation capabilities to improve signal quality.

Benefits

  • Simplified Design: Simplifies the design and implementation of telecommunications equipment by integrating multiple functions into a single chip.
  • High Performance: Delivers high performance for demanding telecommunications applications.
  • Cost-Effective: Provides a cost-effective solution for connecting to T1/E1/J1 networks.
  • Reduced Board Space: Reduces board space requirements due to its high level of integration.
  • Improved Reliability: Offers improved reliability compared to discrete solutions.

Additional Details

The XRT5600CP typically operates at a voltage of 3.3V or 5V, depending on the specific configuration, and supports various line impedance settings (e.g., 75 ohms, 100 ohms, 120 ohms). Detailed specifications, including the supported framing formats, jitter performance, and operating temperature ranges, are available in the device datasheet provided by Exar Corporation. Proper line termination, impedance matching, and power supply decoupling are essential for ensuring stable and reliable operation. The device is often available in a variety of packages, such as PQFP (Plastic Quad Flat Pack) or SSOP (Shrink Small Outline Package), to accommodate different board layout requirements. Understanding the device's specific features and limitations is crucial for successful integration into the target system. It's designed to ensure reliable communication over T1/E1/J1 lines while minimizing the complexity and cost of the overall telecommunications system.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess