EN
  • EN
  • DE

XRD98L23ACU-F

Part No XRD98L23ACU-F
Manufacturer Exar Corporation
Catalog Data Acquisition - Analog Front End (AFE)
Description IC 8B CCD/CIS SIG PROC 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Number of Channels 3
Power (Watts) 75mW
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Manufacturer Homepage www.exar.com
Win Source Part Number 758182-XRD98L23ACU-F
Popularity Medium
Supply and Demand Status Balance
Family Name XRD98L23
Introduction Date November 01, 2002
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XRD98L23ACU-F CAD Model

Description

XRD98L23ACU-F is an obsolete (EOL) integrated circuit (IC) from Exar Corporation that features 3 channels and an 8-bit resolution.

  • Power Rating: 75mW
  • Supply Voltage: 3V to 3.6V
  • Package: 20-SSOP
  • Compliance: halogen-free regulations
  • Family: XRD98L23
  • Introduction Date: November 01, 2002
  • Supply and Demand Status: balanced

You May Also Be Interested in

Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess