EN
  • EN
  • DE

XR68C681N

Part No XR68C681N
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description CMOS Dual Channel UART (DUART)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282298-XR68C681N
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR68C681N CAD Model

Description

The XR68C681N is a dual universal asynchronous receiver/transmitter (DUART) manufactured by Exar Corporation. It provides two independent full-duplex asynchronous communication channels, each with its own baud rate generator and interrupt control. It is designed for serial data communication in a wide range of applications, including computer peripherals, industrial control systems, and communication devices.

Applications:

  • Computer Peripherals: Connecting serial devices such as printers, modems, and scanners.
  • Industrial Control Systems: Interfacing with sensors, actuators, and other industrial equipment.
  • Communication Devices: Implementing serial communication protocols in routers, switches, and other network devices.
  • Point-of-Sale (POS) Systems: Connecting barcode scanners, receipt printers, and other POS peripherals.
  • Embedded Systems: Providing serial communication capabilities for microcontrollers and embedded processors.

Features:

  • Dual UART Channels: Provides two independent serial communication channels.
  • Programmable Baud Rate Generator: Supports a wide range of baud rates for flexible communication.
  • FIFO Buffers: Reduces CPU overhead by buffering transmit and receive data.
  • Interrupt Control: Generates interrupts for efficient data handling.
  • Modem Control Signals: Supports modem control functions such as CTS, RTS, DSR, and DCD.
  • Programmable Data Format: Supports various data formats, including different word lengths and parity options.

Benefits:

  • Versatile Serial Communication: Supports a wide range of serial communication applications.
  • Efficient Data Handling: FIFO buffers and interrupt control minimize CPU overhead.
  • Flexible Baud Rate Configuration: Supports various baud rates for compatibility with different devices.
  • Modem Control Support: Enables communication with modems and other DCE devices.
  • Easy Integration: Simplifies system design with its comprehensive feature set.

The XR68C681N operates from a single 5V power supply. It supports various communication protocols, including RS-232, RS-422, and RS-485, with appropriate external transceivers. The device is available in a DIP package. The UART includes features such as parity generation and checking, framing error detection, and overrun error detection. These features enhance the reliability and robustness of serial communication. The XR68C681N is commonly used in embedded systems and industrial automation applications where reliable serial communication is essential.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess