EN
  • EN
  • DE

XR20M1170IG24-F

Part No XR20M1170IG24-F
Manufacturer Exar Corporation
Catalog Interface - Controllers
Description IC UART FIFO I2C/SPI 64B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Protocol RS485
Purpose Controller
Supply Voltage - Operating 2.25 V to 3.6 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TSSOP
Win Source Part Number 044025-XR20M1170IG24-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR20M1170IG24-F CAD Model

Description

The Exar Corporation XR20M1170IG24-F is an integrated circuit designed for use as a controller.

  • Package: 24-TSSOP case
  • Operating Supply Voltage: 2.25V to 3.6V
  • Supply and Demand Status: Balanced
  • Operating Supply Current: 500μA
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6381 $57.8286
13+ $7.9082 $102.8066
20+ $7.6611 $153.2220
27+ $7.4139 $200.1753
35+ $7.1668 $250.8380
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess