EN
  • EN
  • DE

USB2534I-1080AENTR

Part No USB2534I-1080AENTR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series flexPWR™
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-SQFN (6x6)
Base Product Number USB2534
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names USB2534I-1080AENCT,USB2534I-1080AENDKR
Standard Package 3,000
Win Source Part Number 975663-USB2534I-1080AENTR
Ultra Librarian 3D Model Ultra Librarian USB2534I-1080AENTR CAD Model

Description

Microchip Technology USB2534I-1080AENTR - USB 2.0 Hub Controller

The USB2534I-1080AENTR is a versatile and high-performance USB 2.0 hub controller from Microchip Technology, designed to deliver superior connectivity solutions for a range of applications. This device is part of Microchip's family of USB 2.0 High-Speed Hub Controllers, which are known for their reliability, efficiency, and ease of integration.

Key Features

  • USB 2.0 Compliance: The USB2534I-1080AENTR is fully compliant with the USB 2.0 specification, offering high-speed data transfer rates of up to 480 Mbps.
  • Multi-Port Flexibility: This hub controller features four downstream ports, enabling the connection of multiple USB devices simultaneously.
  • Integrated PHY: With an integrated USB transceiver, the device ensures robust signal quality and performance while reducing the need for external components.
  • PortMap: Microchip's proprietary PortMap feature allows flexible port configuration, which can be programmed via an I2C or SMBus interface or through external EEPROM or pin strapping.
  • PortSwap: The PortSwap feature provides a simple pin reordering method, enhancing the PCB layout and reducing crosstalk.
  • Variorum: This technology enables the adjustment of manufacturer-specific PHY characteristics to ensure optimal signal integrity.
  • ESD Protection: The device is designed with built-in ESD protection circuits, safeguarding connected devices against electrostatic discharges.

Applications

The USB2534I-1080AENTR is suitable for a diverse range of applications, including:

  • Desktop and Notebook PCs
  • Docking Stations
  • Monitors and Display Interfaces
  • Peripheral Hubs
  • Networking Equipment
  • Embedded Systems

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and support. The USB2534I-1080AENTR is backed by Microchip's extensive technical support network and robust product longevity program, ensuring long-term availability for your designs.

With its advanced features and Microchip's reputation for excellence, the USB2534I-1080AENTR is the ideal choice for developers looking to enhance their USB connectivity solutions.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3807 $52.5684
28+ $3.5945 $100.6460
44+ $3.4821 $153.2124
60+ $3.3698 $202.1880
77+ $3.2575 $250.8275
103+ $2.9205 $300.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess