EN
  • EN
  • DE

TEA19051BAFTK/1J

Part No TEA19051BAFTK/1J
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Protocol USB
Function Controller
Interface USB
Standards USB 2.0, USB 3.0
Voltage - Supply 2.9V ~ 21V
Current - Supply 3mA
Temperature Range - Operating -20°C ~ 105°C (TJ)
Package / Case 16-VDFN Exposed Pad
Supplier Device Package 16-HVSON (3.5x5.5)
Base Product Number TEA19051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-15373-6,568-15373-2,568-15373-1,2156-TEA19051BAFTK/1J,935368412118,NXPNXPTEA19051BAFTK/1J,TEA19051BAFTK/1J-ND
Standard Package 4,000
Win Source Part Number 968195-TEA19051BAFTK/1J
Ultra Librarian 3D Model Ultra Librarian TEA19051BAFTK/1J CAD Model

Description

Introducing the TEA19051BAFTK/1J from NXP

The TEA19051BAFTK/1J is a state-of-the-art switch mode power supply (SMPS) controller IC designed and manufactured by NXP Semiconductors. This innovative component is engineered to deliver high efficiency and performance for a wide range of power conversion applications. With its advanced features and robust design, the TEA19051BAFTK/1J is an ideal choice for designers looking to enhance the power management capabilities of their electronic devices.

Key Features:

  • GreenChip Technology: At the heart of the TEA19051BAFTK/1J is NXP's proprietary GreenChip technology, which is designed to maximize power efficiency and minimize energy consumption, making it an eco-friendly choice for power supply designs.
  • Multi-Mode Operation: This controller supports various operational modes including Quasi-Resonant (QR), DCM (Discontinuous Conduction Mode), and burst mode, allowing for optimal efficiency across different load conditions.
  • Integrated Protection Features: The TEA19051BAFTK/1J includes several built-in protection mechanisms such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring the longevity and reliability of the power supply.
  • High Level of Integration: With an integrated high-voltage startup circuit and a depletion mode CoolMOS driver, this controller simplifies the design process and reduces the need for external components.
  • Adjustable Frequency Limiting: Designers can easily set the maximum switching frequency, allowing for a flexible approach to managing EMI and optimizing transformer design.

Applications:

The TEA19051BAFTK/1J is versatile and can be utilized in a variety of applications, including:

  • Adapters for notebooks, tablets, and smartphones
  • Consumer electronics such as set-top boxes, LCD TVs, and gaming consoles
  • Industrial and medical power supplies
  • LED lighting systems

Quality and Reliability:

NXP's commitment to quality ensures that the TEA19051BAFTK/1J meets the highest standards for performance and reliability. The IC is designed to operate in a wide temperature range, making it suitable for challenging environments. Additionally, it is compliant with international regulatory standards, providing peace of mind for manufacturers and end-users alike.

In summary, the TEA19051BAFTK/1J from NXP is a cutting-edge power supply controller that offers a combination of efficiency, flexibility, and protection. Its advanced features make it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess