EN
  • EN
  • DE

XR16M890IL32TR-F

Part No XR16M890IL32TR-F
Manufacturer Exar Corporation
Catalog Interface - Controllers
Description UART WITH 128-BYTE FIFO AND INTEGRATED LEVEL SHIFTERS | IC UART TXRX 128 BYTE 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tape and Reel
Status Obsolete
Protocol RS232, RS485
Function Controller
Interface UART
Supply Voltage (V) 1.62V ~ 3.63V
Supply Current 4mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1282242-XR16M890IL32TR-F
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR16M890IL32TR-F CAD Model

Description

The XR16M890IL32TR-F is a high-performance, single-channel UART (Universal Asynchronous Receiver/Transmitter) with enhanced features manufactured by Exar Corporation. It is designed for serial data communication in a variety of applications, offering advanced functionalities such as automatic RS-485 half-duplex control, 128-byte transmit and receive FIFOs, and flexible interrupt control.

Applications:

  • Industrial Automation: Enables serial communication between industrial devices.
  • Point-of-Sale (POS) Systems: Used for connecting peripherals such as barcode scanners and printers.
  • Networking Equipment: Facilitates serial console access and control.
  • Embedded Systems: Provides serial communication capabilities for embedded devices.
  • Data Acquisition Systems: Used for transmitting data from sensors and other data sources.

Features:

  • Single-Channel UART: Provides a single serial communication channel.
  • 128-Byte Transmit and Receive FIFOs: Reduces CPU overhead and improves data throughput.
  • Automatic RS-485 Half-Duplex Control: Simplifies RS-485 network implementation.
  • Flexible Interrupt Control: Allows for customized interrupt handling.
  • Programmable Baud Rate Generator: Supports a wide range of baud rates.

Benefits:

  • High Performance: Enables fast and reliable serial communication.
  • Reduced CPU Load: Minimizes CPU intervention in data transfer.
  • Simplified RS-485 Implementation: Makes it easier to design RS-485 networks.
  • Flexible Configuration: Allows for customization to meet specific application requirements.
  • Improved System Efficiency: Optimizes data transfer and reduces power consumption.

Additional Details:

The XR16M890IL32TR-F supports various serial data formats, including 5, 6, 7, or 8 data bits, with odd, even, or no parity. It also features programmable hardware and software flow control, allowing for reliable data transfer in various environments. The device is packaged in a 32-pin LQFP package, making it suitable for surface mount assembly. Its robust design ensures reliable operation in demanding industrial and commercial applications.

Care should be taken to observe the maximum ratings and operating conditions specified in the datasheet to ensure reliable performance and prevent damage to the device.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess