EN
  • EN
  • DE
  • IT

XR16L784IV

Part No XR16L784IV
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description HIGH PERFORMANCE 2.97V TO 5.5V QUAD UART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282237-XR16L784IV
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR16L784IV CAD Model

Description

The XR16L784IV from Exar Corporation is a quad universal asynchronous receiver/transmitter (UART) with a 64-byte FIFO, offering enhanced features and flexible options for serial communication. This device is designed for various applications requiring multiple serial ports, such as industrial automation, point-of-sale systems, and embedded networking.

Applications:

  • Industrial Automation Systems
  • Point-of-Sale (POS) Terminals
  • Embedded Networking Devices
  • Multi-Port Serial Cards
  • Remote Access Servers
  • Telecommunications Equipment

Features:

  • Quad UART: Four independent UART channels
  • Data Rates: Up to 16 Mbps
  • 64-Byte FIFO: Transmit and receive FIFOs for each channel
  • Automatic Hardware and Software Flow Control
  • RS-232, RS-485, and RS-422 Compatibility
  • IrDA (Infrared Data Association) Support
  • Interrupt Generation

Benefits:

  • Multiple Serial Ports: Four UART channels in a single chip reduce component count and board space.
  • High Data Throughput: Data rates up to 16 Mbps enable fast and efficient serial communication.
  • Reduced CPU Load: Large FIFOs minimize CPU intervention and improve system performance.
  • Flexible Interface Options: Supports various serial communication standards, including RS-232, RS-485, and RS-422.
  • Enhanced Reliability: Automatic flow control prevents data loss and ensures reliable communication.
  • Simplified System Design: Integrated features simplify system design and reduce development time.

Additional Details:

The XR16L784IV includes advanced features such as automatic hardware and software flow control, which prevent data overrun and underrun errors. Each UART channel has a 64-byte FIFO for both transmit and receive operations. This allows for buffering of data, reducing the need for frequent CPU intervention. The device supports IrDA for wireless communication. The XR16L784IV generates interrupts to signal the CPU when data is available for reading or when the transmit FIFO is empty. This interrupt capability allows the CPU to perform other tasks while waiting for serial communication events. It typically uses a 3.3V power supply and is available in a variety of packages. The device is often used in embedded systems requiring multiple serial communication interfaces, providing a compact and versatile solution.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess