EN
  • EN
  • DE

SP6260EEK-L

Part No SP6260EEK-L
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description 200mA RF Low Noise LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1257535-SP6260EEK-L
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6260EEK-L CAD Model

Description

The SP6260EEK-L is a low dropout (LDO) regulator manufactured by Exar Corporation. It is designed to provide a stable and regulated voltage supply for various electronic devices, particularly in battery-powered applications where efficiency and low power consumption are crucial. This LDO regulator offers excellent performance characteristics, including low dropout voltage, high accuracy, and integrated protection features.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearables.
  • Battery-Powered Devices: Regulating voltage in devices such as digital cameras, MP3 players, and handheld gaming consoles.
  • Wireless Modules: Providing a stable supply for Bluetooth, Wi-Fi, and other wireless communication modules.
  • IoT Devices: Regulating power in low-power sensors and communication nodes.
  • Industrial Control Systems: Powering sensitive analog and digital circuitry.

Features

  • Low Dropout Voltage: Operates efficiently with a small difference between input and output voltage.
  • High Output Accuracy: Provides a stable and precise regulated voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Overcurrent Protection: Protects the device and load from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage from short circuits.
  • Thermal Shutdown Protection: Automatically shuts down the device if the temperature exceeds safe limits.
  • Enable/Disable Control: Allows the regulator to be turned on and off for power saving.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency prolong operating time in battery-powered devices.
  • Stable and Reliable Power Supply: Accurate and regulated output voltage ensures consistent performance.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection enhance the reliability of the system.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Compact Size: Available in a small package for space-constrained applications.

Additional Details

The SP6260EEK-L operates over a wide input voltage range and provides a fixed output voltage, typically 3.3V or 2.8V. It is designed to be stable with ceramic output capacitors, and the enable pin allows for easy control of the regulator's on/off state. Its small package size and integrated protection features make it ideal for portable and battery-powered applications where space and efficiency are critical. Refer to the Exar datasheet for specific electrical characteristics, application notes, and thermal considerations.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess