EN
  • EN
  • DE

1SV325

Part No 1SV325
Manufacturer Toshiba Semiconductor and Storage
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description TOSHIBA Diode Silicon Epitaxial Planar Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1122809-1SV325
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SV325 CAD Model

Description

The 1SV325 is a variable capacitance diode, also known as a varactor or varicap, manufactured by Toshiba Semiconductor and Storage. This diode's capacitance varies with the applied reverse voltage, making it suitable for electronic tuning applications in radio frequency (RF) and microwave circuits.

Applications

  • Voltage Controlled Oscillators (VCOs): Used to adjust the oscillation frequency in communication equipment.
  • Tunable Filters: Implemented in RF filters to electronically adjust the center frequency.
  • RF Amplifiers: Employed for impedance matching and tuning in RF amplifiers to optimize performance.
  • Frequency Synthesizers: Utilized in synthesizers to generate multiple frequencies with high precision.
  • Automatic Frequency Control (AFC) Circuits: Incorporated into receivers to maintain a stable frequency.

Features

  • Wide Capacitance Range: Offers a significant change in capacitance with varying reverse voltage.
  • High Tuning Ratio: Provides a substantial frequency adjustment range.
  • Low Series Resistance: Minimizes signal losses in RF circuits.
  • High Q-Factor: Ensures high selectivity and low energy dissipation.
  • Compact Package: Enables small and dense circuit designs.

Benefits

  • Electronic Tuning: Allows for precise and rapid frequency adjustment without mechanical components.
  • Improved Stability: Enhances the stability and accuracy of RF circuits.
  • Reduced Size and Weight: Enables smaller and lighter electronic devices.
  • Lower Cost: Can reduce system costs by eliminating mechanical components.
  • Increased Reliability: Solid-state design provides improved reliability.

Additional Details

The 1SV325 is typically supplied in a small surface mount package. Detailed specifications, including capacitance range, tuning ratio, and other electrical characteristics, can be found in the product datasheet provided by Toshiba Semiconductor and Storage. Designers should consult the datasheet to ensure the diode meets the specific requirements of their application.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0863 $50.0540
1,240+ $0.0808 $100.1920
1,925+ $0.0780 $150.1500
2,765+ $0.0724 $200.1860
3,595+ $0.0696 $250.2120
4,485+ $0.0669 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,000 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess