The SP3232EBCA-L-TR is a 3.0V low power RS-232 transceiver solution from Exar Corporation. It features two drivers and two receivers, making it suitable for various serial communication applications where power efficiency and space are critical. This device is designed to meet the needs of modern portable devices while maintaining compatibility with the widely used RS-232 standard.
Applications
- Laptop and notebook computers
- Handheld devices
- Cellular phones
- PDAs
- Battery-powered equipment
Features
- Operates from a single 3.0V to 5.5V power supply
- Low power consumption (typically 0.3mA operating, 1µA shutdown)
- Two drivers and two receivers
- High data rate: Up to 250 kbps
- Meets or exceeds EIA/TIA-232 standards
- Integrated charge pump for RS-232 voltage levels
- Short-circuit protection
Benefits
- Extended battery life in portable devices
- Simplified system design
- Reduced board space requirements
- Reliable serial communication
- Protection against electrical faults
- Compatibility with existing RS-232 systems
Additional Details
The SP3232EBCA-L-TR utilizes an internal charge pump to generate the RS-232 voltage levels from a low voltage supply, eliminating the need for external high-voltage power supplies. It is designed to operate with data rates up to 250 kbps, ensuring compatibility with a wide range of serial communication protocols. The device includes short-circuit protection to prevent damage from accidental shorts on the RS-232 port. The "-L-TR" suffix indicates a lead-free version packaged on tape and reel for automated assembly. Datasheets available from Exar provide detailed specifications, including voltage levels, timing characteristics, and package dimensions. Often used for legacy systems, it provides voltage level shifting in low voltage environments.