The SP3222EY is a 3.0V to 5.5V RS-232 transceiver from Exar Corporation, designed for serial communication in various electronic systems. This IC integrates two RS-232 transmitters and two RS-232 receivers, making it suitable for applications where dual serial ports are needed. Its key feature is its low power operation, making it ideal for battery-powered and portable devices. It complies with the TIA/EIA-232-F standard.
Applications:
- Notebook and laptop computers
- Sub-notebooks
- Palmtop PCs
- Handheld devices
- PDAs
- Battery-powered equipment
- Industrial control systems
Features:
- Meets all ElA-232E and V.28 specifications
- Operates from a single 3.0V to 5.5V power supply
- Low power consumption: ICC=300µA typical
- High data rates: Up to 250kbps
- Two drivers and two receivers
- Internal charge pump requires only 0.1µF capacitors
- Latch-up free operation
Benefits:
- Extended battery life: Low power consumption is crucial for battery-powered devices.
- Compact design: Integrated two transmitters and two receivers save space on the PCB.
- Industry standard compliant: Ensures compatibility with existing RS-232 communication systems.
- Simplified design: Internal charge pump reduces the need for external components.
- Reliable data transfer: Supports data rates up to 250kbps.
Additional Details:
The SP3222EY utilizes an internal charge pump to generate the RS-232 voltage levels from a single 3.0V to 5.5V supply. This eliminates the requirement for a separate high-voltage power supply, simplifying the system design. The charge pump requires only small 0.1µF capacitors, saving board space. The device's low power consumption makes it well-suited for applications where battery life is critical. Its compliance with EIA-232E and V.28 specifications ensures reliable communication with other RS-232 devices. The latch-up free operation provides additional protection against overvoltage conditions.
The SP3222EY operates at data rates up to 250kbps, allowing for fast and efficient serial communication. Its compact size and low power consumption make it an ideal choice for portable devices and other applications where space and power are limited. The integration of two drivers and two receivers into a single IC simplifies the design and reduces the number of components required. The SP3222EY provides a reliable and cost-effective solution for RS-232 communication needs.