The SP3222ECP is a RS-232 transceiver manufactured by Exar Corporation, designed to meet TIA/EIA-232-F standards for serial communication. This device is commonly used in applications where a reliable RS-232 interface is required, such as connecting microcontrollers to serial devices.
Applications:
- Notebook and Laptop Computers
- Subnotebooks
- Palmtop PCs
- Handheld PCs
- Printers
- Point-of-Sale (POS) equipment
- Modems
Features:
- Meets all EIA-232 and V.28 specifications
- Operates from a single +3.0V to +5.5V power supply
- Requires only 0.1μF external capacitors
- Two drivers and two receivers
- Data rates up to 250kbps
- Available in TSSOP and SSOP packages
- Enhanced ESD specifications: ±15kV Human Body Model (HBM) and ±8kV IEC61000-4-2 Contact Discharge
Benefits:
- Compact Design: Minimal external component requirements for a smaller footprint.
- Reliable Communication: Enhanced ESD protection ensures robust data transmission.
- Simplified Power: Single power supply operation simplifies system integration.
- Versatile Connectivity: Suitable for a wide range of RS-232 applications.
- Efficient Data Handling: Supports data rates up to 250kbps.
Additional Details:
The SP3222ECP integrates a charge pump to generate RS-232 voltage levels from a single supply, simplifying system design and reducing board space. It features two drivers that convert TTL/CMOS signals to RS-232 levels and two receivers that convert RS-232 signals back to TTL/CMOS levels. The built-in ESD protection enhances the device's robustness in electrically noisy environments. The 'P' likely refers to the package type of the device.