EN
  • EN
  • DE

A3P250-1PQG208I

Part No A3P250-1PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 151 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 36864
Number of I/O 151
Number of Gates 250000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A3P250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 989993-A3P250-1PQG208I
Ultra Librarian 3D Model Ultra Librarian A3P250-1PQG208I CAD Model

Description

Microchip Technology's A3P250-1PQG208I FPGA

The A3P250-1PQG208I is a highly versatile and efficient field-programmable gate array (FPGA) from the renowned manufacturer, Microchip Technology. This innovative component is part of the ProASIC3 series, designed to deliver high-performance logic solutions for a wide array of applications. It is an ideal choice for designers looking to implement complex logic circuits with a quick turnaround and without the high cost of custom ASIC development.

With its 250K system gates, the A3P250-1PQG208I provides ample logic density for medium complexity designs. This FPGA is equipped with 6000 user I/Os, which allows for flexible interfacing with a variety of peripherals and other digital systems. The device operates at a speed grade of -1, ensuring swift signal processing and data handling capabilities for time-sensitive applications.

The A3P250-1PQG208I comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is widely used and favored for its balance between compactness and ease of soldering. This packaging makes the FPGA suitable for space-constrained applications while still providing excellent electrical and thermal performance.

One of the key features of this FPGA is its low power consumption. The device is designed with power efficiency in mind, making it suitable for portable and battery-operated devices where power availability is a critical concern. Furthermore, the A3P250-1PQG208I is characterized for industrial temperature ranges, operating reliably between -40°C to 85°C, which ensures functionality in harsh environmental conditions.

Security is a priority in the design of the A3P250-1PQG208I, featuring in-built security mechanisms to protect against unauthorized access and IP theft. This makes it a secure choice for applications that handle sensitive data or require protection against tampering and reverse engineering.

In summary, the A3P250-1PQG208I from Microchip Technology is a robust, low-power, and secure FPGA solution that offers a cost-effective alternative to custom ASICs. Its versatility and performance make it an excellent choice for a range of applications, including industrial control systems, automotive electronics, telecommunications, and consumer electronics.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8175 $80.4525
6+ $22.0041 $132.0246
9+ $21.3166 $191.8494
12+ $20.6289 $247.5468
15+ $19.9413 $299.1195
20+ $17.8784 $357.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess