The SP234CT is a RS-232 transceiver from Exar Corporation. It is designed to meet the needs of serial communication in various applications. This transceiver facilitates the transmission and reception of data between devices using the RS-232 communication standard.
Applications
- Connecting a microcontroller to a PC for debugging and data logging.
- Use in serial printers to receive commands and data.
- Instrumentation and control systems for transmitting sensor data.
- Point-of-sale (POS) systems for connecting peripherals.
- Data acquisition systems.
Features
- Operates from a single +5V power supply.
- Meets all EIA-232E and V.28 specifications.
- Requires only four external 0.1µF capacitors.
- High data rate capabilities.
- Internal slew-rate limiting for reduced EMI.
- Available in multiple package options, including DIP and SOIC.
- Enhanced ESD protection.
Benefits
- Simplified system design due to integrated charge pump.
- Cost-effective solution for RS-232 communication.
- Reliable data transmission due to robust design.
- Reduced electromagnetic interference (EMI) ensures cleaner signals.
- Easy integration into existing systems.
- Wide operating temperature range for reliable performance in diverse environments.
Technical Specifications
The SP234CT operates from a single +5V power supply and features an internal charge pump that generates the ±10V needed for RS-232 signal levels. It supports data rates up to 120 kbps. The device also includes internal slew-rate limiting to minimize EMI and reduce reflections caused by improperly terminated cables. It is available in various packages, including DIP and SOIC, allowing for flexibility in board layout and assembly. ESD protection is enhanced to ensure reliable operation in harsh environments. Additional specifications include input voltage levels, output voltage levels, and power consumption details which can be found in the product datasheet.