The SP208EHET-L is a high-performance half-duplex RS-485 transceiver from Exar Corporation. Designed for robust communication in harsh environments, this transceiver offers excellent noise immunity and is ideal for industrial applications. It's a reliable solution for transmitting and receiving data over long distances with minimal signal degradation.
Applications
- Industrial automation systems
- Motor control
- Building automation
- Remote monitoring
- Security systems
Features
- Half-duplex RS-485 transceiver
- Data rates up to 10Mbps
- Slew-rate limited drivers to minimize EMI and reduce reflections
- Short-circuit protection
- Thermal shutdown protection
- Available in an 8-pin SOIC package
- Single 5V supply operation
- -7V to +12V common-mode input voltage range
Benefits
- Robust Communication: Provides reliable data transmission in noisy industrial environments.
- Long Distance Transmission: Enables communication over extended distances with minimal signal loss.
- EMI Reduction: Slew-rate limiting minimizes electromagnetic interference.
- Protection: Short-circuit and thermal shutdown features protect the transceiver from damage.
- Easy to Use: Single supply operation simplifies system design.
Additional Details
The SP208EHET-L operates from a single 5V power supply. The device includes a driver and a receiver, both of which are enabled and disabled via control pins. The driver outputs are short-circuit protected, and the device incorporates thermal shutdown circuitry to prevent damage from excessive power dissipation. The SP208EHET-L is designed to meet the requirements of the RS-485 standard, ensuring compatibility with other RS-485 devices. Its wide common-mode voltage range allows for reliable communication even in the presence of ground potential differences. The transceiver is commonly used in applications requiring reliable and long-distance data transmission, such as industrial networks, building automation systems, and motor control.