The SP207HCA/TR is a multi-channel RS-232 line driver/receiver interface device manufactured by Exar Corporation. The "/TR" suffix indicates that it is supplied in Tape and Reel packaging, suitable for automated assembly processes. It is designed to meet the needs of serial communication in various applications by providing reliable and efficient data transmission and reception. The SP207HCA/TR is a robust solution for converting single-ended TTL or CMOS logic levels into RS-232 compatible signals, ensuring reliable communication over longer distances and in noisy environments.
Applications
- Serial ports in PCs and peripherals
- Modems
- Printers
- Data acquisition systems
- Diagnostic equipment
Features
- Meets all EIA-232D and V.28 specifications
- Operates from a single +5V power supply
- Low power consumption
- On-chip charge pump generates ±10V output voltages
- 30V/µs slew rate
- 300kbps data rate
- TTL/CMOS compatible inputs and outputs
- Short-circuit protection
- Tape and Reel packaging for automated assembly
Benefits
- Reliable RS-232 communication: The SP207HCA/TR ensures robust and dependable serial communication by adhering to industry standards, reducing the risk of data errors and transmission failures.
- Single supply operation: Operating from a single +5V power supply simplifies system design and reduces the need for multiple voltage rails, making it easier to integrate into various applications.
- Low power consumption: The low power consumption of the SP207HCA/TR contributes to energy efficiency, making it suitable for battery-powered devices and applications where power conservation is critical.
- Integrated charge pump: The on-chip charge pump eliminates the need for external components to generate the required ±10V output voltages, reducing board space and cost.
- High data rate: With a data rate of 300kbps, the SP207HCA/TR supports high-speed serial communication, enabling efficient data transfer in demanding applications.
- Automated Assembly: Tape and Reel packaging allows for efficient pick-and-place assembly on PCBs.
Additional Details
The SP207HCA/TR consists of multiple drivers and receivers, enabling simultaneous transmission and reception of data. The integrated charge pump converts the +5V input to the ±10V required for RS-232 signal levels. It provides short-circuit protection to prevent damage in case of output shorts. The SP207HCA/TR is typically available in DIP and SOIC packages, and the /TR designates it's packaged on Tape and Reel.