EN
  • EN
  • DE

LP2950CN-3.3/TR

Part No LP2950CN-3.3/TR
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828077-LP2950CN-3.3/TR
Ultra Librarian 3D Model Ultra Librarian LP2950CN-3.3/TR CAD Model

Description

The LP2950CN-3.3/TR is a low dropout (LDO) voltage regulator manufactured by Exar Corporation. It's designed to provide a stable 3.3V output with a minimal voltage drop, making it ideal for battery-powered and portable applications where efficiency is key. Its low quiescent current further enhances efficiency, prolonging battery life. The regulator is packaged in a through-hole format, typically a TO-92 package.

Applications

  • Microcontroller Power: Provides a clean and stable 3.3V supply for microcontrollers in embedded systems.
  • Battery-Powered Devices: Used in portable devices like handheld meters, wireless sensors, and remote controls to extend battery life.
  • Low-Voltage Logic Supplies: Powers low-voltage digital circuits, ensuring stable operation.
  • Post-Regulation: Used after switching regulators to reduce ripple and noise, improving the performance of sensitive circuits.
  • Instrumentation: Provides stable power for analog and digital components in test and measurement equipment.

Features

  • 3.3V Fixed Output: Delivers a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Maintains regulation with a low input-to-output voltage difference, maximizing efficiency.
  • Low Quiescent Current: Minimizes current draw in standby mode, conserving battery power.
  • Short Circuit Protection: Protects the regulator from damage in the event of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator if it overheats, preventing damage.
  • Reverse Battery Protection: Prevents damage if the battery is connected with incorrect polarity.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage significantly reduce power consumption, leading to longer battery life in portable devices.
  • Improved System Reliability: Built-in protection features prevent damage from short circuits, overheating, and reverse battery connections.
  • Stable and Clean Power: Provides a consistent 3.3V output, ensuring reliable operation of connected components.
  • Simplified Circuit Design: Requires minimal external components, making integration easier.
  • Cost-Effective: Offers a reliable solution at a reasonable cost.

Additional Details

The LP2950CN-3.3/TR is a popular choice for many applications due to its simplicity, reliability, and efficiency. It is easy to use and requires only a few external components to function. Its robust protection features make it a durable solution for various environments. The through-hole package allows for easy prototyping and breadboarding.

Technical Specifications:

  • Output Voltage: 3.3V
  • Dropout Voltage: Typically 380mV at 100mA
  • Quiescent Current: Typically 75μA
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: TO-92

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess