EN
  • EN
  • DE

XI3030KK3CH4040R8S4S2Z15

Part No XI3030KK3CH4040R8S4S2Z15
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 409791-XI3030KK3CH4040R8S4S2Z15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XI3030KK3CH4040R8S4S2Z15 CAD Model

Description

The XI3030KK3CH4040R8S4S2Z15 is a high-power LED manufactured by Everlight Electronics Co., Ltd. It is designed for applications requiring high brightness and energy efficiency. This LED utilizes advanced chip technology and packaging to deliver superior performance and reliability.

Applications

  • General lighting: Indoor and outdoor lighting fixtures
  • Automotive lighting: Headlights, taillights, and signaling lights
  • Backlighting: LCD displays and signage
  • Specialty lighting: Stage lighting, architectural lighting, and medical lighting
  • Street Lighting: High-efficiency street lights

Features

  • High Brightness Output: Delivers significant luminous flux for effective illumination.
  • Energy Efficiency: Converts electrical energy into light with minimal energy loss.
  • Long Lifespan: Designed for extended operation, reducing maintenance costs.
  • Compact Size: Allows for flexible integration into various applications.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • High reliability: Robust design ensures stable performance under various operating conditions.

Benefits

  • Reduced Energy Consumption: Lower operating costs compared to traditional lighting solutions.
  • Extended Replacement Intervals: Minimizes maintenance downtime and expenses.
  • Improved Illumination Quality: Provides consistent and uniform light output.
  • Environmentally Friendly: Reduces carbon footprint due to lower energy consumption and RoHS compliance.
  • Versatile Application: Suitable for a wide range of lighting and display applications.

Additional Details

The XI3030KK3CH4040R8S4S2Z15 features a specific color temperature, forward voltage, and current rating which are detailed in the product datasheet. Its thermal resistance is optimized for efficient heat dissipation, ensuring stable performance and longevity. The LED's packaging is designed for surface mounting, simplifying assembly processes. For detailed specifications and application guidelines, refer to the official Everlight documentation.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess