The TZ03R200FR169 is a transient voltage suppressor (TVS) diode manufactured by Murata Electronics North America. This component is designed to safeguard electronic circuits from transient voltage events, such as electrostatic discharge (ESD), electrical fast transients (EFT), and surge voltages induced by lightning or switching.
Applications
- Data Lines Protection: Protecting high-speed data interfaces such as USB, HDMI, and Ethernet ports in computers, peripherals, and consumer electronics.
- Industrial Control Systems: Shielding sensitive input/output (I/O) ports in PLCs, sensors, and other industrial automation equipment from voltage surges and ESD.
- Automotive Electronics: Providing transient voltage protection for automotive electronic control units (ECUs), infotainment systems, and sensor modules.
- Wireless Communication Devices: Protecting RF transceivers and antenna circuits in smartphones, tablets, and wireless routers from ESD and surge events.
- Medical Equipment: Safeguarding critical medical devices, such as patient monitoring systems and diagnostic equipment, from voltage transients that could compromise their accuracy and reliability.
Features
- Low Clamping Voltage: Provides a low clamping voltage to effectively limit the voltage across the protected circuit during a transient event.
- Fast Response Time: Offers a fast response time to quickly clamp transient voltages and prevent damage to downstream components.
- Small Package Size: Available in a compact surface-mount package for easy integration into space-constrained applications.
- High Surge Current Capability: Can withstand high surge currents without degradation, ensuring robust protection against transient events.
- RoHS Compliance: Compliant with RoHS directives, restricting the use of hazardous substances in electronic equipment.
Benefits
- Improved System Reliability: Enhances the reliability of electronic systems by protecting them from damage caused by transient voltage events.
- Reduced Downtime: Minimizes downtime and maintenance costs by preventing component failures due to voltage surges and ESD.
- Extended Product Lifespan: Extends the lifespan of electronic products by protecting them from the damaging effects of transient voltages.
- Enhanced Safety: Improves the safety of electronic devices by protecting users from potential hazards associated with voltage surges and ESD.
- Compliance with Industry Standards: Helps meet regulatory requirements for ESD protection and surge immunity.
Additional Details
The TZ03R200FR169 is typically a unidirectional TVS diode, meaning it provides protection against positive voltage transients. The device's key parameters include the reverse standoff voltage, clamping voltage, and peak pulse current. Designers should carefully select a TVS diode with appropriate voltage and current ratings to ensure adequate protection for their circuits. Proper PCB layout is also crucial for effective TVS diode protection. The TVS diode should be placed as close as possible to the protected connector or component to minimize parasitic inductance and improve clamping performance. Furthermore, the ground connection should be as short and direct as possible to minimize ground bounce and ensure effective current shunting.