EN
  • EN
  • DE

PI3PCIE3212XUAEX

Part No PI3PCIE3212XUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 18X2QFN / PCIe Interface 18-X2QFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tape & Reel
Product Status Active
Applications PCIe
Interface PCI Express
Voltage - Supply 3V ~ 3.6V
Package / Case 18-XFQFN Exposed Pad
Supplier Device Package 18-X2QFN (2x2)
Mounting Type Surface Mount
Base Product Number PI3PCIE3212
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930434-PI3PCIE3212XUAEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3212XUAEX CAD Model

Description

The PI3PCIE3212XUAEX is a cutting-edge, high-performance PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is engineered to provide an efficient and reliable solution for expanding PCIe connections in a wide array of computing and consumer applications.

Key Features

  • PCI Express 3.0 Compatible: The PI3PCIE3212XUAEX is designed to be fully compliant with the PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest generation of high-speed PCIe devices.
  • High-Speed Data Transfer: With support for 8 GT/s (GigaTransfers per second) data rates, this switch facilitates rapid data movement, making it ideal for applications that require high bandwidth.
  • Port Configuration: The device offers a flexible port configuration, allowing for various combinations of downstream and upstream ports to suit different system architectures.
  • Low Power Consumption: Energy efficiency is a hallmark of the PI3PCIE3212XUAEX, which features low power consumption to help reduce overall system power requirements.
  • Advanced Power Management: It supports advanced power management features, including L1 substates, to further minimize power usage during idle periods.
  • Small Form Factor: Available in a compact package, the switch is designed to fit into space-constrained applications without sacrificing performance or functionality.

Applications

The PI3PCIE3212XUAEX is suitable for a diverse range of applications, including but not limited to:

  • Desktop and laptop computers
  • Server and data center infrastructure
  • Networking equipment
  • Consumer electronics
  • Embedded systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PI3PCIE3212XUAEX is no exception, offering dependable performance backed by Diodes Incorporated's rigorous testing and validation processes.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3684 $61.5780
105+ $1.1229 $117.9045
160+ $1.0878 $174.0480
220+ $1.0527 $231.5940
285+ $1.0177 $290.0445
380+ $0.9124 $346.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess