EN
  • EN
  • DE

QTLP600CIGTR/QT19-21SUGC/S400-A4/TR8

Part No QTLP600CIGTR/QT19-21SUGC/S400-A4/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127935-QTLP600CIGTR/QT19-21SUGC/S400-A4/TR8
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QTLP600CIGTR/QT19-21SUGC/S400-A4/TR8 CAD Model

Description

The QTLP600CIGTR/QT19-21SUGC/S400-A4/TR8 is a surface-mount LED manufactured by Everlight Electronics Co Ltd. This LED is designed for a variety of indicator and display applications where a bright, reliable light source is required.

Applications:

  • Indicator lights on electronic devices
  • Backlighting for LCD screens
  • Automotive lighting applications (e.g., dashboard indicators)
  • General illumination purposes
  • Commercial lighting

Features:

  • High luminous intensity
  • Surface mount technology (SMT)
  • Compact size
  • Low power consumption
  • Long lifespan
  • Available in various colors (specific color depends on the exact model within the series)
  • RoHS compliant

Benefits:

  • Improved visibility and clarity in indicator applications
  • Easy integration into automated assembly processes
  • Space-saving design for compact devices
  • Energy efficiency, reducing power consumption and heat generation
  • Reduced maintenance costs due to long lifespan
  • Environmentally friendly due to RoHS compliance

Additional Details:

This LED typically features a specific viewing angle, forward voltage, and wavelength depending on the exact part number. The QTLP series is known for its reliability and performance in demanding environments. The surface mount design simplifies the manufacturing process and reduces the overall size of the application. Proper heat sinking may be required depending on the operating current and ambient temperature to ensure optimal performance and longevity. Detailed specifications like luminous intensity, forward voltage, and color coordinates are available in the manufacturer's datasheet. The packaging is tape and reel (TR8), suitable for automated pick-and-place equipment.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
Lowest to $1.3063
Intel
Contact for details
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess