The PT67-21B/L41/TR8 is a surface mount LED manufactured by Everlight Electronics Co., Ltd. It's a compact, high-brightness LED designed for a variety of applications requiring reliable light emission. The specific characteristics (color, intensity, viewing angle) will depend on the 'L41' designation which usually indicates the color and intensity binning.
Applications
- Backlighting for LCD displays
- Indicator lights
- Automotive lighting
- Consumer electronics
- Industrial equipment
Features
- Surface mount package
- High luminous intensity
- Wide viewing angle
- Long operating life
- Low power consumption
Benefits
- Easy to integrate into automated assembly processes due to its surface mount design.
- Provides bright and clear illumination, enhancing visibility and aesthetics.
- Offers uniform light distribution, ensuring consistent illumination across the target area.
- Reduces maintenance costs and downtime due to its long lifespan.
- Minimizes energy consumption, contributing to energy efficiency and cost savings.
Technical Specifications
The PT67-21B/L41/TR8 has a specific wavelength (color) and luminous intensity determined by the 'L41' code. The forward voltage typically ranges from 1.8V to 3.3V depending on the color. The viewing angle is typically between 120 and 140 degrees. The operating temperature range usually falls between -40°C and +85°C. It utilizes a standard surface mount package, such as 0603 or 0805. For exact specifications, including the color, intensity, forward voltage, and viewing angle, consult the Everlight datasheet for this specific part number. TR8 indicates the packaging method - typically tape and reel.
These LEDs are known for their reliability and consistency, making them a popular choice for a broad spectrum of lighting and indication applications.