EN
  • EN
  • DE

HMC738LP4ETR

Part No HMC738LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT HALF FREQ 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Function VCO
Frequency 20.9GHz ~ 23.9GHz
RF Type General Purpose
Secondary Attributes Triple Outputs (Divide by 2, Divide by 16, Standard)
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC738
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 718551-HMC738LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC738LP4ETR CAD Model

Description

The HMC738LP4ETR is a high-performance, wideband Direct Digital Synthesizer (DDS) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This advanced component is part of Analog Devices’ Hittite Microwave Products, which are renowned for their precision and quality in addressing complex signal processing challenges.

Key Features

  • Frequency Range: The HMC738LP4ETR operates across a broad frequency spectrum, making it suitable for a variety of applications including wireless communication, instrumentation, and radar systems.
  • High Resolution: With its high-resolution 32-bit frequency tuning word, the device allows for fine frequency selection, which is crucial for applications requiring precise signal generation and modulation.
  • Low Phase Noise: The DDS exhibits low phase noise performance, which is essential for maintaining signal integrity in communication systems and ensuring high-quality outputs in test and measurement equipment.
  • Programmable Modulation: Users can benefit from its programmable modulation capabilities, enabling the generation of complex signal patterns necessary for advanced digital modulation schemes.
  • Compact Form Factor: Encased in a compact 24-lead SMT package, the HMC738LP4ETR is designed for space-constrained applications without compromising on performance.

Applications

The versatile nature of the HMC738LP4ETR makes it an ideal choice for a wide array of applications:

  • Wireless Infrastructure (GSM, 3G, LTE)
  • Test and Measurement Equipment
  • Commercial and Military Radar Systems
  • Signal Generators and Synthesizers
  • Satellite Communication Systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC738LP4ETR is no exception, as it undergoes rigorous testing and quality control measures to ensure performance consistency and durability for critical applications.

Ordering Information

For detailed specifications, sample requests, or to place an order for the HMC738LP4ETR, please visit Analog Devices Inc.'s official website or contact an authorized distributor. The product is available in tape and reel packaging, facilitating seamless integration into automated assembly processes.

You May Also Be Interested in

MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9376 $83.9376
2+ $81.3146 $162.6292
3+ $78.6915 $236.0745
4+ $76.0685 $304.2740
5+ $68.1993 $340.9965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess