Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Drive Circuitry Integrated
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Wavelength 660nm
Data Rate 15.5Mbps
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 13 mA
Applications Digital Audio
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 594802-GP1FAV30TK0F
Ultra Librarian 3D Model Ultra Librarian GP1FAV30TK0F CAD Model

Description

The GP1FAV30TK0F is a fiber optic transmitter with integrated drive circuitry from Sharp Microelectronics.

  • Designed for: Digital audio applications
  • Data Rate: 15.5Mbps
  • Supply Voltage Range: 2.7V to 3.6V
  • Supply Current: 13mA
  • Wavelength: 660nm
  • Status: Obsolete product
  • Package: Tray package
  • Suitable for: Use in various audio systems where fiber optic transmission is required.

You May Also Be Interested in

LITE-ON Technology
TRANSCEIVER PHOTOLINK
Need more? Email Us
ECAD model for LTDL-TX12P01B
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
ECAD model for GP1FSV51TK0F
Broadcom Limited
10G DWDM TOSA 80KM LC RECEPTACLE
Lowest to $429.8530
ECAD model for 1626L3
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 13.2MBPS / Fiber Optic Transmitter with Driver 660nm 13.2Mbps 4.75V ~ 5.25V 13 mA
Need more? Email Us
ECAD model for GP1FAV50TK0F
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 8MBPS / Fiber Optic Transmitter with Driver 8Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FC300TP0F
Others
Need more? Email Us
ECAD model for PLT132F
Sharp Microelectronics
TX DIGITAL AUDIO MINI JACK 8MBPS / Fiber Optic Transmitter with Driver 660nm 8Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FD310TP0F
Sharp Microelectronics
OPTOELECTRONIC COMPONENT
Need more? Email Us
ECAD model for GP1FSV31TK0F
Sharp Microelectronics
TRANSMITTER FIBER OPTIC 15.5MBPS / Fiber Optic Transmitter with Driver 660nm 15.5Mbps 2.7V ~ 3.6V 12 mA
Need more? Email Us
ECAD model for GP1FA313TZ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention