EN
  • EN
  • DE

ITR9909-R

Part No ITR9909-R
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Description ITR9909-R Everlight
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066106-ITR9909-R
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ITR9909-R CAD Model

Description

The Everlight ITR9909-R is a reflective object sensor, also known as an optoreflector, designed for detecting the presence or absence of an object by reflecting infrared (IR) light. It integrates an IR LED and a phototransistor in a single package. When an object is present within the sensing range, the IR light emitted by the LED is reflected back to the phototransistor, which then conducts current, indicating the object's presence.

Applications:

  • Line Following Robots: Used in line following robots to detect and follow a line on a surface.
  • Object Detection: Employed in various applications for object detection, such as automated guided vehicles (AGVs) and conveyor systems.
  • Position Sensing: Integrated into position sensing systems to detect the position of moving parts.
  • Edge Detection: Used for edge detection in paper handling equipment and printers.
  • Coin Acceptors: Integrated into coin acceptors to detect the presence of coins.

Features:

  • Emitter: Infrared (IR) LED.
  • Detector: Phototransistor.
  • Sensing Distance: Typical sensing distance ranging from a few millimeters to several centimeters, depending on the object's reflectivity.
  • Package: Compact package for easy integration.
  • Operating Temperature: Wide operating temperature range for reliable performance in various environments.
  • High Sensitivity: High sensitivity to reflected IR light for reliable detection.

Benefits:

  • Reliable Detection: Provides reliable detection of objects for consistent performance.
  • Easy Integration: Designed for easy mounting and integration into various devices.
  • Compact Design: Small size enables use in space-constrained applications.
  • Low Cost: Cost-effective solution for object detection.
  • Versatile Application: Suitable for a wide range of applications due to its reliable performance and easy integration.

Additional Details:

The ITR9909-R sensor is constructed with high-quality components to ensure reliable operation and a long lifespan. The materials are selected for their durability and resistance to environmental factors. The sensor meets industry standards for performance and safety.

This reflective object sensor is a reliable and cost-effective solution for various object detection and position sensing applications.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess