EN
  • EN
  • DE

HIR333/H0-A

Part No HIR333/H0-A
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (F - I)
Description IR-LED Operating temperature: -40...+85 °C Radiant intensity: 7.8...400 mW/sr Light colour: Infrared Package: 5 mm...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 50 mA
RoHS Compliant
Win Source Part Number 959123-HIR333/H0-A
Categories OEM Parts(F-I)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HIR333/H0-A CAD Model

Description

The HIR333/H0-A is an infrared (IR) emitting diode manufactured by Everlight Electronics Co Ltd. It is designed to emit infrared light at a specific wavelength, typically around 940nm, and is commonly used in remote control systems, light barriers, and other applications that require infrared light transmission.

Applications:

  • Remote control systems: Used in TVs, DVD players, and other electronic devices for wireless control.
  • Light barriers: Detects objects passing through a light beam in security systems and industrial automation.
  • Infrared data transmission: Enables short-range wireless communication between devices.
  • Optical encoders: Provides position feedback in motor control systems.
  • Proximity sensors: Detects the presence of objects without physical contact.

Features:

  • High radiant intensity: Provides strong infrared light output for reliable performance.
  • Narrow viewing angle: Focuses the light beam for improved range and accuracy.
  • Fast switching speed: Enables quick response times in high-speed applications.
  • Compact package: Saves valuable board space.
  • RoHS compliant: Environmentally friendly, meeting Restriction of Hazardous Substances standards.

Benefits:

  • Reliable remote control: Ensures accurate and responsive control of electronic devices.
  • Effective object detection: Provides reliable detection of objects passing through a light beam.
  • Secure data transmission: Enables short-range wireless communication with minimal interference.
  • Precise position feedback: Delivers accurate position information for motor control.
  • Non-contact sensing: Detects objects without physical contact, preventing wear and tear.

Additional Details:

The HIR333/H0-A typically has a forward voltage of around 1.2-1.5V and a forward current of around 50-100mA. The radiant intensity is a key parameter, usually measured in mW/sr (milliwatts per steradian). The viewing angle defines the spread of the emitted light beam. The operating temperature range is typically between -25°C and +85°C. Detailed specifications, including the peak emission wavelength, spectral bandwidth, and package dimensions, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess