The ELM453 is a phototransistor manufactured by Everlight Electronics Co., Ltd. It is a silicon NPN epitaxial planar phototransistor in a miniature SMD package. This device is sensitive to visible and near-infrared radiation.
Applications:
- Optoelectronic switches
- Infrared detectors
- Light activated circuits
- Object detection sensors
- Ambient light detection in consumer electronics
Features:
- Miniature SMD package
- High sensitivity
- Fast switching speed
- Visible and near-infrared spectral range
- RoHS compliant
Benefits:
- Space-saving design: Its small form factor enables compact designs in various applications.
- Reliable performance: Offers consistent and stable operation in diverse environments.
- Ease of integration: The SMD package simplifies the assembly process on printed circuit boards.
- Versatile application: Suitable for a broad range of light-sensing applications.
- Environmentally friendly: Compliant with RoHS standards, reducing environmental impact.
Additional Details:
The ELM453 phototransistor operates within a specified collector-emitter voltage range, typically around 30V, and a collector current range that depends on the incident light. The spectral sensitivity is highest in the near-infrared region, but it also responds well to visible light. The operating temperature range typically spans from -25°C to +85°C, ensuring robust performance in various operating conditions. It's often used with a current limiting resistor to protect the phototransistor.