EN
  • EN
  • DE

EL817S1(TU)-V

Part No EL817S1(TU)-V
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (E - I)
Description Transistor Output Optocouplers Optocoupler Transistor DC Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107272-EL817S1(TU)-V
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL817S1(TU)-V CAD Model

Description

The EL817S1(TU)-V is a general-purpose phototransistor optocoupler manufactured by Everlight Electronics. It consists of an infrared emitting diode optically coupled to a phototransistor. This configuration provides electrical isolation between the input and output circuits, making it ideal for applications requiring safety isolation or noise reduction.

Applications

  • Power Supplies: Used for feedback control in switched-mode power supplies.
  • Industrial Control Systems: Employed for isolating control signals in PLCs and motor drives.
  • Telecommunications Equipment: Integrated into modems and network interfaces for signal isolation.
  • Consumer Electronics: Utilized in audio and video equipment for ground loop isolation.
  • Microcontroller Interfaces: Used to isolate sensitive microcontroller inputs from noisy external circuits.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • Compact Package: Small outline package (SOP) allows for high-density mounting on PCBs.
  • Current Transfer Ratio (CTR): Offers a specified CTR range for predictable performance.
  • Fast Switching Speed: Enables rapid signal transmission.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from voltage spikes.
  • Compact Design: Saves valuable board space.
  • Reliable Signal Transfer: Ensures accurate and consistent signal transmission.
  • Fast Response Time: Enables high-speed data communication.
  • Safety Compliance: Meets safety standards for electrical isolation.

Additional Details

The EL817S1(TU)-V features a collector-emitter voltage (VCEO) of 35V and an isolation voltage of 5000Vrms. The forward current (IF) is typically 50mA. The current transfer ratio (CTR) varies depending on the specific grade of the optocoupler. This optocoupler is commonly used for isolating digital and analog signals in various electronic applications. The (TU) indicates tape and reel packaging, while the -V suggests a specific CTR rank within the EL817 series. The operating temperature range is -30°C to +100°C. This optocoupler is a reliable and cost-effective solution for providing electrical isolation in a wide range of applications.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Crouse-Hinds
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1817 $58.1440
775+ $0.1491 $115.5525
1,200+ $0.1445 $173.4000
1,655+ $0.1398 $231.3690
2,140+ $0.1351 $289.1140
2,860+ $0.1212 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,520 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess