EN
  • EN
  • DE

EL817S1(B)(TU)-FG

Part No EL817S1(B)(TU)-FG
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057070-EL817S1(B)(TU)-FG
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL817S1(B)(TU)-FG CAD Model

Description

The EL817S1(B)(TU)-FG is a single channel, surface mount phototransistor optocoupler from Everlight Electronics. It consists of an infrared emitting diode optically coupled to a phototransistor. It is commonly used for electrical isolation in various applications.

Applications

  • Power Supplies
  • Programmable Controllers
  • Factory Automation
  • Office Automation Equipment
  • Telecommunication Equipment
  • Signal Transmission between circuits of different potentials and impedances

Features

  • Current Transfer Ratio (CTR): 130% ~ 260% (at IF = 5mA, VCE = 5V)
  • High Isolation Voltage: 5000 Vrms
  • Operating Temperature: -30°C to +100°C
  • Compliance with RoHS and REACH standards
  • Compact Small Outline Package (SOP)
  • Pb Free and Halogen Free

Benefits

  • Provides electrical isolation between input and output circuits
  • Protects sensitive circuits from high voltage transients
  • Reduces noise and interference in signal transmission
  • Improves system safety and reliability
  • Simplifies circuit design
  • Long operational lifetime

Additional Details

The EL817S1(B)(TU)-FG offers excellent performance and reliability in a compact package. The high isolation voltage ensures safe operation in high-voltage environments. The wide operating temperature range makes it suitable for various industrial and commercial applications. The device features a low input current, which minimizes power consumption. The output transistor can be used in either a common-emitter or common-collector configuration. The current transfer ratio (CTR) is an important parameter that determines the output current for a given input current. This specific part number (EL817S1(B)(TU)-FG) indicates a CTR range of 130% to 260%. Everlight provides comprehensive datasheets and application notes to support the EL817 series, simplifying the design process. It is important to note that other variations of the EL817 series exist with different CTR ranges.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,285+ $0.0450 $57.8250
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,694 pieces
MOQ: 1285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess