The Everlight EL816S1(I)(TU)-V is a single-channel phototransistor optocoupler. This device consists of an infrared emitting diode (IRED) optically coupled to a phototransistor. It is designed for electrical isolation between input and output circuits, providing a high level of safety and preventing ground loops. The EL816 series is widely used in various electronic applications requiring signal transfer without direct electrical connection.
Applications:
- Power supplies
- Industrial control systems
- Telecommunications equipment
- Microcontroller input/output isolation
- Noise suppression in digital circuits
- Signal isolation in medical equipment
Features:
- Single-channel optocoupler
- Phototransistor output
- High isolation voltage (typically 5000 Vrms)
- Current transfer ratio (CTR) varies depending on the specific grade
- Compact package design
- Operating temperature range: -30°C to +100°C
- RoHS compliant
Benefits:
- Provides electrical isolation between input and output circuits
- Prevents ground loops and reduces noise
- High isolation voltage ensures safety
- Compact size saves board space
- Wide operating temperature range for reliable performance in harsh environments
- RoHS compliance ensures environmental friendliness
Additional Details:
The EL816S1(I)(TU)-V optocoupler typically comes in a 4-pin DIP (Dual In-line Package) or SMD (Surface Mount Device) package. The 'S1' in the part number indicates a specific lead forming option. The '(I)' usually denotes a specific CTR (Current Transfer Ratio) rank, which is the ratio of the output collector current to the input forward current. The '(TU)' may refer to a specific tape and reel packaging. '-V' usually indicates RoHS compliance.
When using the EL816S1(I)(TU)-V, it is crucial to consider the current transfer ratio (CTR) to ensure proper signal transfer. The CTR varies depending on the specific grade of the optocoupler. The input side (IRED) requires a current-limiting resistor to prevent damage to the LED. The output side (phototransistor) requires a pull-up resistor to provide a defined output voltage. The value of these resistors should be chosen based on the specific application requirements and the datasheet specifications. The high isolation voltage of the EL816S1(I)(TU)-V makes it suitable for applications where safety is critical, such as in power supplies and industrial control systems.