EN
  • EN
  • DE

EL816S1(D)(TA)(AT)

Part No EL816S1(D)(TA)(AT)
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979493-EL816S1(D)(TA)(AT)
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL816S1(D)(TA)(AT) CAD Model

Description

The EL816S1(D)(TA)(AT) is a phototransistor optocoupler manufactured by Everlight Electronics Co., Ltd. Optocouplers, also known as optoisolators, provide electrical isolation between circuits, allowing signals to be transmitted without a direct electrical connection. This is particularly useful in applications where high voltage or noisy environments could damage sensitive components or create safety hazards.

Applications

  • Power Supplies: Used in switching power supplies to provide feedback and control signals while maintaining electrical isolation between the primary and secondary sides.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and other industrial control equipment for isolating input and output signals.
  • Motor Control: Employed in motor drives and controllers to isolate control signals from the high-voltage motor circuitry.
  • Data Communication: Used in data communication interfaces to isolate data signals and protect against voltage transients.
  • Medical Equipment: Integrated into medical devices to ensure patient safety by providing electrical isolation.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output circuits.
  • Current Transfer Ratio (CTR): Offers a specified current transfer ratio, ensuring efficient signal transfer.
  • Low Input Current: Requires a low input current for activation, reducing power consumption.
  • Compact Package: Available in a compact package for easy integration into space-constrained designs.
  • Safety Certifications: Meets various safety standards, such as UL and VDE, ensuring safe operation.

Benefits

  • Electrical Isolation: Protects sensitive circuits from high voltage and electrical noise.
  • Improved System Reliability: Prevents ground loops and reduces the risk of damage from voltage transients.
  • Enhanced Safety: Ensures safe operation in high-voltage environments.
  • Simplified Circuit Design: Eliminates the need for complex isolation circuitry.
  • Compact Footprint: Allows for integration into small form factor devices.

Additional Details

The EL816S1(D)(TA)(AT) optocoupler consists of an infrared emitting diode (IRED) and a phototransistor. When current flows through the IRED, it emits infrared light, which activates the phototransistor. The phototransistor then conducts current, transferring the signal to the output circuit. The electrical isolation between the input and output is achieved by the physical separation of the IRED and phototransistor. This optocoupler is designed for a wide range of operating temperatures and is available in various package options. The specific CTR values are dependent on the applied current, which ensures consistent output. The device is RoHS compliant. The suffix (D)(TA)(AT) likely refers to specific testing or tape and reel options.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess