EN
  • EN
  • DE

CY2305CSXC-1HKXP

Part No CY2305CSXC-1HKXP
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027953-CY2305CSXC-1HKXP
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2305CSXC-1HKXP CAD Model

Description

The CY2305CSXC-1HKXP is a clock buffer/driver manufactured by Cypress Semiconductor Corp. This device is designed to distribute clock signals with minimal skew and jitter, making it suitable for various high-performance applications. As a clock buffer, it takes a clock input and provides multiple identical outputs, ensuring that the clock signal reaches multiple destinations without significant degradation.

Applications:

  • Motherboards: Used to distribute clock signals to various components on a motherboard, such as the CPU, memory, and chipset.
  • Networking Equipment: Found in switches, routers, and other networking devices where precise clock distribution is crucial for data synchronization.
  • Graphics Cards: Distributes clock signals to the GPU and memory, ensuring proper timing for graphics processing.
  • Servers: Used in server systems to synchronize clock signals across multiple processors and memory modules.
  • Industrial Control Systems: Used in industrial automation equipment to synchronize various components.

Features:

  • Low Skew: Minimizes the timing difference between clock outputs, ensuring accurate data transfer and synchronization.
  • Low Jitter: Maintains the integrity of the clock signal by minimizing jitter, which can cause timing errors.
  • Multiple Outputs: Provides multiple identical clock outputs from a single input, simplifying clock distribution.
  • Wide Operating Frequency: Supports a wide range of clock frequencies, making it suitable for various applications.
  • 3.3V Operation: Operates at a standard 3.3V power supply, simplifying integration into existing systems.

Benefits:

  • Improved System Performance: Low skew and jitter ensure accurate data transfer and synchronization, improving overall system performance.
  • Simplified Design: Provides multiple clock outputs from a single input, simplifying clock distribution and reducing component count.
  • Increased Reliability: Maintains the integrity of the clock signal, reducing the risk of timing errors and improving system reliability.
  • Versatile: Supports a wide range of clock frequencies, making it suitable for various applications.
  • Easy Integration: Operates at a standard 3.3V power supply, simplifying integration into existing systems.

Additional Details:

The CY2305CSXC-1HKXP operates at 3.3V and is available in various package options. It is designed to meet the stringent timing requirements of high-speed digital systems. The low skew and jitter characteristics ensure reliable clock distribution and synchronization.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess