EN
  • EN
  • DE

EL4N25

Part No EL4N25
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case DIP
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 710100-EL4N25
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL4N25 CAD Model

Description

The EL4N25 is an optocoupler, also known as an optoisolator, manufactured by Everlight Electronics Co., Ltd. It consists of an infrared emitting diode and an NPN silicon phototransistor in a dual in-line package (DIP). This configuration allows for electrical isolation between the input and output circuits, making it suitable for applications where safety or noise reduction is critical.

Applications:

  • Power supplies: Providing isolation between the primary and secondary sides.
  • Industrial control systems: Isolating control signals from high-power circuits.
  • Microprocessor input/output isolation: Protecting microprocessors from voltage spikes and noise.
  • Digital logic inputs: Isolating digital circuits from noisy environments.
  • Telecommunications equipment: Providing isolation in telecommunication interfaces.

Features:

  • High isolation voltage: Offers significant electrical isolation between input and output.
  • CTR (Current Transfer Ratio): Specified current transfer ratio ensures efficient signal transfer.
  • DIP package: Standard dual in-line package for easy mounting and integration.
  • High-speed switching: Suitable for applications requiring fast switching speeds.
  • Compact size: Space-saving design for various applications.

Benefits:

  • Electrical isolation: Protects sensitive circuits from high voltages and transients.
  • Noise reduction: Minimizes the effects of electrical noise on signal transmission.
  • Improved system reliability: Enhances the overall reliability of the system by preventing ground loops and interference.
  • Safety: Provides a safety barrier between different voltage domains.
  • Easy integration: Standard package simplifies the design and manufacturing process.

The EL4N25 provides a cost-effective solution for isolating circuits and improving system performance. Its robust design and reliable performance make it a popular choice for a wide range of industrial and commercial applications. The device's specifications include a high isolation voltage, typically in the kilovolt range, and a specified current transfer ratio (CTR), ensuring efficient signal transmission. Its DIP package allows for easy mounting on printed circuit boards, simplifying the design and manufacturing process.

Specific technical specifications include parameters such as forward voltage, reverse current, collector-emitter voltage, and operating temperature range, which are detailed in the manufacturer's datasheet. These specifications are crucial for ensuring the proper operation and longevity of the optocoupler in the target application. Engineers should consult the datasheet to verify that the EL4N25 meets the requirements of their specific design.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1363 $57.9275
1,035+ $0.1120 $115.9200
1,600+ $0.1086 $173.7600
2,200+ $0.1051 $231.2200
2,845+ $0.1016 $289.0520
3,800+ $0.0912 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess