Products specifications

Watchdog Timer No
Win Source Part Number 1142168-BD53E28G-TR
Categories PMIC - Supervisors
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD53E28G-TR CAD Model

Description

The BD53E28G-TR is a voltage detector IC manufactured by Rohm Semiconductor. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This ensures proper initialization and prevents malfunctions in microcontrollers and other digital circuits.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or when the supply voltage falls below the specified level.
  • CPU Reset Circuits: Ensures proper reset operation for CPUs, preventing erratic behavior.
  • Power Management Systems: Used in power management systems to monitor voltage levels and initiate protective actions, such as system shutdown.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the device when the battery voltage is low.
  • Industrial Control Systems: Ensures reliable operation by monitoring critical voltage levels and providing a reset signal when needed.

Features

  • Low Current Consumption: Minimizes power consumption in the application.
  • High-Accuracy Detection Voltage: Provides precise voltage detection for reliable reset operation.
  • Hysteresis: Built-in hysteresis prevents unstable reset operation due to voltage fluctuations.
  • Open Drain Output: Allows for flexible circuit design and easy interfacing with other components.
  • Small Package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • Improved System Stability: Ensures reliable system operation by preventing malfunctions due to undervoltage conditions.
  • Data Protection: Prevents data corruption by ensuring that the system resets properly during power failures or voltage drops.
  • Simplified Design: Integrated functionality reduces the need for external components, simplifying circuit design.
  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Enhanced System Reliability: Provides robust voltage monitoring and reset functionality, enhancing the overall system reliability.

Additional Details

The BD53E28G-TR features a detection voltage that is precisely set to ensure reliable reset operation. Its low current consumption makes it ideal for battery-powered applications. The open drain output allows for easy interfacing with microcontrollers and other digital circuits. It is commonly available in small surface-mount packages, such as SOT-25 or similar, to minimize board space. The "-TR" suffix usually indicates tape and reel packaging for automated assembly. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

Panasonic
Lowest to €0.2368
ECAD model for MN1382S-N(TX)
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to €1.5317
ECAD model for MAX6314US26D3
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to €7.9332
ECAD model for PT7A7512WEX
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ €0.2394 €59.8438
600+ €0.1966 €117.9622
930+ €0.1903 €177.0141
1,280+ €0.1842 €235.7282
1,650+ €0.1781 €293.8294
2,210+ €0.1596 €352.8132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,374 pieces
MOQ: 250 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention