EN
  • EN
  • DE

67-11-T1C-KV2W1M-2T

Part No 67-11-T1C-KV2W1M-2T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039743-67-11-T1C-KV2W1M-2T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67-11-T1C-KV2W1M-2T CAD Model

Description

The 67-11-T1C-KV2W1M-2T is a surface-mount LED manufactured by Everlight Electronics Co Ltd. It's part of their extensive range of LED products designed for various applications requiring efficient and reliable light emission. This particular LED is likely used where space is limited and a bright, consistent light source is needed.

Applications

  • Backlighting for LCD screens and keypads
  • Indicator lights in consumer electronics
  • Automotive lighting (e.g., dashboard indicators)
  • Industrial control panels
  • Medical devices

Features

  • Surface Mount Technology (SMT) package: Enables automated assembly and compact designs.
  • High luminous intensity: Provides bright and clear illumination.
  • Low power consumption: Energy-efficient operation.
  • Long lifespan: Offers extended operational life, reducing maintenance costs.
  • Wide viewing angle: Ensures visibility from various angles.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • Reduced assembly costs: SMT package facilitates automated assembly.
  • Enhanced product appearance: Provides a clean and modern look.
  • Improved energy efficiency: Low power consumption reduces operating costs.
  • Increased product reliability: Long lifespan minimizes downtime.
  • Versatile application: Suitable for a wide range of lighting needs.

Additional Details

While specific electrical and optical characteristics (e.g., forward voltage, wavelength, luminous flux) would be detailed in the product datasheet, this LED likely operates within standard voltage and current ranges for typical SMT LEDs. The package size is crucial for PCB layout and assembly processes. The materials used in the LED construction are designed to withstand reflow soldering temperatures required in SMT assembly. Consult the datasheet for precise specifications and recommended operating conditions to ensure optimal performance and longevity.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
IBM
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess