EN
  • EN
  • DE

65-21/Y2C-AR1S2B/2T

Part No 65-21/Y2C-AR1S2B/2T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description LED Uni-Color Yellow 595nm Chip LED 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039761-65-21/Y2C-AR1S2B/2T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 65-21/Y2C-AR1S2B/2T CAD Model

Description

The 65-21/Y2C-AR1S2B/2T is a surface-mount LED manufactured by Everlight Electronics Co Ltd. This LED emits a yellow-green light and is commonly used in various indicator and display applications. Everlight is a well-known manufacturer of LEDs and other optoelectronic components.

Applications:

  • Indicator lights (e.g., power indicators, status indicators)
  • Backlighting for LCD displays
  • Automotive lighting (e.g., instrument panel lighting)
  • Consumer electronics (e.g., cell phones, digital cameras)
  • Signage

Features:

  • Yellow-green color emission
  • Surface-mount package
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption

Benefits:

  • Provides clear and visible indication
  • Suitable for automated assembly processes
  • Offers bright and uniform illumination
  • Easy to view from different angles
  • Reduces power consumption in electronic devices

Additional Details:

Surface mount LEDs like the 65-21/Y2C-AR1S2B/2T are designed to be mounted directly onto the surface of a printed circuit board (PCB). This eliminates the need for through-hole mounting and allows for denser circuit designs. The luminous intensity is a measure of the brightness of the LED, typically measured in millicandelas (mcd). The viewing angle is the angle at which the LED's light output is at least 50% of its maximum intensity. LEDs are solid-state lighting devices that convert electrical energy into light. They are more energy-efficient and longer-lasting than traditional incandescent or fluorescent lamps. Proper soldering techniques are essential to avoid damaging the LED during assembly. LEDs are sensitive to electrostatic discharge (ESD), so proper ESD precautions should be taken during handling. The forward voltage of the LED is the voltage required to turn it on. The forward current is the current that flows through the LED when it is turned on. Refer to the datasheet for the recommended operating conditions. The color wavelength corresponds to the color emitted. This LED uses InGaN die material. The '2T' suffix may indicate tape and reel packaging for automated assembly.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess