EN
  • EN
  • DE

19-215SYGC/S530-E1/TR8

Part No 19-215SYGC/S530-E1/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035153-19-215SYGC/S530-E1/TR8
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19-215SYGC/S530-E1/TR8 CAD Model

Description

The 19-215SYGC/S530-E1/TR8 is a surface-mount LED manufactured by Everlight Electronics. This LED is designed for applications requiring high brightness and a small form factor. It is commonly used in indicator lights, backlighting, and various display applications.

Applications

  • Indicator Lights: Used in consumer electronics, industrial equipment, and automotive dashboards.
  • Backlighting: Employed in LCD screens, keypads, and other display panels.
  • Signage: Utilized in illuminated signs and displays for commercial and public spaces.
  • Automotive Lighting: Found in interior and exterior lighting applications.
  • General Lighting: Used in various lighting fixtures and decorative lighting.

Features

  • Super Yellow Green Color: Emits a vibrant yellow-green light.
  • Surface Mount Technology (SMT): Designed for easy and efficient PCB assembly.
  • Compact Size: Allows for high-density mounting in space-constrained applications.
  • High Brightness: Delivers a high luminous intensity for clear visibility.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Low Power Consumption: Energy-efficient operation reduces overall power usage.
  • Long Lifespan: Offers extended operational life for reliable performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Enhanced Visibility: High brightness ensures clear indication and display.
  • Efficient Assembly: SMT design simplifies the manufacturing process.
  • Space Saving: Compact size allows for integration in small devices.
  • Uniform Illumination: Wide viewing angle provides consistent light output.
  • Energy Efficiency: Low power consumption reduces operating costs.
  • Reliable Performance: Long lifespan ensures consistent operation over time.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details

The 19-215SYGC/S530-E1/TR8 LED is designed with high-quality materials to ensure durability and reliable performance. Its compact size and SMT design make it easy to integrate into a variety of electronic devices. The LED's high brightness and wide viewing angle provide clear and uniform illumination, making it suitable for indicator lights, backlighting, and signage applications. The super yellow green color is particularly effective for applications where attention-grabbing indication is required.

Electrical Specifications (Typical):

  • Forward Voltage: Typically 2.0 V to 2.4 V.
  • Forward Current: Typically 20 mA.
  • Luminous Intensity: Varies depending on color and specific part number; refer to the datasheet for exact values.

Optical Specifications (Typical):

  • Dominant Wavelength: Typically 573 nm (Super Yellow Green).
  • Viewing Angle: Typically 120 degrees.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess