EN
  • EN
  • DE

CAP1066-1-BP-TR

Part No CAP1066-1-BP-TR
Manufacturer SMSC Corporation
Catalog END - OF - LIFE
Description 6 Channel Capacitive Touch Sensor with 6 LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1158842-CAP1066-1-BP-TR
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAP1066-1-BP-TR CAD Model

Description

The CAP1066-1-BP-TR is a capacitive touch controller from SMSC (now Microchip Technology). This IC is designed to detect and process touch inputs, typically used in user interfaces for various electronic devices. The '-1-BP-TR' suffix likely indicates specific configuration options, packaging (likely tape and reel), and sensitivity settings.

Applications:

  • Touchscreen Devices: Implementing touch sensing in smartphones, tablets, and other handheld devices.
  • Appliance Control Panels: Replacing mechanical buttons with touch-sensitive controls in appliances like refrigerators, washing machines, and ovens.
  • Industrial Control Interfaces: Providing robust and reliable touch input for industrial equipment.
  • Consumer Electronics: Integrating touch controls in devices like media players, remote controls, and gaming consoles.

Features:

  • Multi-Touch Support: Detects multiple simultaneous touch points for advanced gesture recognition.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Automatic Calibration: Compensates for variations in environmental conditions and sensor characteristics.
  • Integrated Noise Filtering: Minimizes the impact of electrical noise on touch sensing accuracy.
  • Proximity Detection: Can detect the presence of a finger or object before a physical touch occurs.
  • I2C Interface: Communicates with a microcontroller or processor via the I2C serial interface.

Benefits:

  • Improved User Experience: Provides a more intuitive and responsive user interface.
  • Increased Reliability: Eliminates mechanical wear and tear associated with physical buttons.
  • Enhanced Aesthetics: Allows for sleek and modern designs without physical buttons.
  • Reduced System Cost: Can reduce the number of components and assembly costs compared to traditional button-based interfaces.

Technical Specifications:

  • Supply Voltage: Typically 2.5V to 5.5V.
  • I2C Clock Frequency: Up to 400 kHz.
  • Number of Touch Channels: 6 (Based on CAP1066 family).
  • Operating Temperature Range: -40°C to +85°C.
  • Package Type: QFN or similar small-footprint package.

The '-TR' suffix indicates that the part is supplied in Tape and Reel packaging, suitable for automated pick-and-place assembly.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1201 $61.4412
28+ $4.2007 $117.6196
43+ $4.0702 $175.0186
59+ $3.9386 $232.3774
76+ $3.8069 $289.3244
102+ $3.4130 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess