EN
  • EN
  • DE

15-22VRVGC/TR8

Part No 15-22VRVGC/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814850-15-22VRVGC/TR8
Ultra Librarian 3D Model Ultra Librarian 15-22VRVGC/TR8 CAD Model

Description

The 15-22VRVGC/TR8 is a bi-color (red and green) LED manufactured by Everlight Electronics Co Ltd. It's designed for indication purposes, providing the ability to display two different colors from a single component. This makes it useful in applications where multiple status indications are needed but space is limited.

Applications:

  • Dual-Status Indicators: Used to indicate two different states of a system or device (e.g., ready/busy, on/off, charging/charged).
  • Front Panel Displays: Provides visual feedback on the operational mode of electronic equipment.
  • Backlighting for Buttons and Switches: Offers illuminated buttons with multi-state indication.
  • Industrial Control Panels: Indicates the status of machinery, processes, or safety conditions.
  • Network Equipment: Displays network connectivity and activity.

Features:

  • Dual Color: Red and Green emission from a single LED package.
  • High Luminous Intensity: Provides bright and easily visible light output for both colors.
  • Compact Size: Small footprint allows for high-density mounting.
  • Long Lifespan: Offers reliable operation over an extended period.
  • Low Power Consumption: Energy-efficient operation reduces overall power requirements.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Space Saving: Combines two indicators into one component, saving valuable PCB space.
  • Clear Visual Indication: Provides easily distinguishable signals for different states.
  • Reliable Performance: Ensures consistent operation and minimizes maintenance.
  • Easy Integration: Compatible with standard SMT assembly techniques.
  • Cost-Effective: Reduces the component count and simplifies circuit design.

Additional Details:

The 15-22VRVGC/TR8 typically requires separate forward voltage and current specifications for the red and green elements. These values are generally around 1.8-2.2V and 20mA for red, and 2.0-2.5V and 20mA for green, respectively. However, it is crucial to consult the official datasheet for precise electrical and optical characteristics, including viewing angle, luminous intensity for each color, and recommended operating conditions.

This bi-color LED is a valuable component for designs requiring dual-state indication, offering a compact, reliable, and energy-efficient solution.

You May Also Be Interested in

Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0585
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Lowest to $0.0497
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
Lowest to $0.3754

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301,917 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess