EN
  • EN
  • DE

12-21SYGC/S530-E1/TR8

Part No 12-21SYGC/S530-E1/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description Super Yellow/Green 2 x 1 x 1 mm 19 mcd 120° 25 mA Clear Surface Mount LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Color Green, Yellow
Depth 1 mm
Dominant Wavelength 573 nm
Forward Current 20 mA
Forward Voltage 2.4 V
Illumination Color Green
Lead Free Yes
Length 3 mm
Lens Style Clear, Colorless, Diffused, Rectangular
Luminous Intensity 19 mcd
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 1
Number of LEDs 1
Number of Pins 3
Power Dissipation 60 mW
Power Rating 60 mW
Radiation Hardening No
Reverse Voltage 5 V
RoHS Compliant
Schedule B 8541402000, 8541402000
Test Current 20 mA
Viewing Angle 120 °
Win Source Part Number 1034603-12-21SYGC/S530-E1/TR8
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12-21SYGC/S530-E1/TR8 CAD Model

Description

This electronic component is a LED manufactured by Everlight Electronics Co Ltd with a Win Source Part Number of 1034603-12-21SYGC/S530-E1/TR8.

  • Win Source Part Number: 1034603-12-21SYGC/S530-E1/TR8
  • Shape: Rectangular
  • Length: 3mm
  • Color: Green and Yellow
  • Lens Style: Clear, Colorless, Diffused
  • Viewing Angle: 120 degrees
  • Luminous Intensity: 19 mcd
  • Forward Voltage: 2.4 V
  • Forward Current: 20 mA
  • Mounting Type: Surface Mount
  • Number of Pins: 3
  • Power Rating: 60 mW
  • RoHS Compliant: Yes
  • Operating Temperature: -40 to 85 degrees Celsius

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Samsung
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,810+ $0.0277 $50.1370
4,410+ $0.0227 $100.1070
6,820+ $0.0220 $150.0400
9,390+ $0.0213 $200.0070
12,140+ $0.0206 $250.0840
16,220+ $0.0185 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,110 pieces
MOQ: 1810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess