Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT343
Manufacturer Eutech Microelectronics
Manufacturer Homepage www.eutechmicro.com
Win Source Part Number 753153-EUP7904-30NIR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EUP7904-30NIR1 CAD Model

Description

The EUP7904-30NIR1 is a high-efficiency, constant-current LED driver IC manufactured by Eutech Microelectronics. It's designed to provide a stable and regulated current to drive high-brightness LEDs, making it suitable for a variety of lighting applications.

Applications:

  • LED Backlighting for LCD panels
  • General LED lighting
  • LED Street Lighting
  • Architectural Lighting
  • Automotive Lighting

Features:

  • Constant Current Output: Ensures consistent brightness and lifespan of LEDs.
  • High Efficiency: Minimizes power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • PWM Dimming Control: Allows for precise adjustment of LED brightness.
  • Overvoltage Protection: Prevents damage to LEDs from excessive voltage.
  • Overtemperature Protection: Protects the IC and LEDs from overheating.
  • Short Circuit Protection: Safeguards the circuit from short-circuit conditions.

Benefits:

  • Extended LED Lifespan: Provides stable current to prolong the life of LEDs.
  • Energy Savings: High efficiency reduces power consumption.
  • Flexible Brightness Control: PWM dimming enables customized lighting effects.
  • Enhanced Reliability: Built-in protection features ensure safe operation.
  • Compact Design: Small footprint allows for easy integration into various applications.

Additional Details:

The EUP7904-30NIR1 utilizes advanced control techniques to achieve high efficiency and accurate current regulation. It's designed to operate over a wide temperature range, making it suitable for harsh environments. The IC is typically available in a small surface-mount package for ease of assembly.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $37.0458
ECAD model for SNJ54121J
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1752 $64.8240
905+ $0.1438 $130.1390
1,395+ $0.1393 $194.3235
1,920+ $0.1348 $258.8160
2,485+ $0.1303 $323.7955
3,325+ $0.1168 $388.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 102,000 pieces
MOQ: 370 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention