EN
  • EN
  • DE

EUP3595JIR1

Part No EUP3595JIR1
Manufacturer Eutech Microelectronics
Catalog END - OF - LIFE
Description Parallel White-LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eutech Microelectronics
Win Source Part Number 1172854-EUP3595JIR1
Manufacturer Homepage www.eutechmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EUP3595JIR1 CAD Model

Description

The EUP3595JIR1 is a highly integrated power management IC designed by Eutech Microelectronics. This device is typically used in applications requiring efficient power conversion and precise voltage regulation, although it's currently categorized as END-OF-LIFE.

Applications:

  • Portable Electronics: Suitable for powering various components in smartphones, tablets, and other portable devices.
  • Power Banks: Used in power bank designs to efficiently convert and regulate voltage for charging mobile devices.
  • USB Charging Devices: Implemented in USB chargers to provide stable and regulated power to connected devices.
  • Solid-State Drives (SSDs): Provides power to the controller and memory components within the SSD.
  • Point-of-Sale (POS) Systems: Used to regulate voltage for the various components within POS systems.

Features:

  • High Efficiency DC-DC Conversion: Optimized for high power conversion efficiency, reducing energy loss and heat generation.
  • Integrated MOSFETs: Incorporates internal MOSFETs, simplifying the design and reducing the number of external components.
  • Adjustable Output Voltage: Allows for flexible voltage regulation to meet the specific requirements of different applications.
  • Overvoltage Protection (OVP): Includes OVP to protect connected devices from damage due to excessive voltage.
  • Overcurrent Protection (OCP): Provides OCP to limit the output current and prevent damage from short circuits or excessive loads.
  • Thermal Shutdown Protection (OTP): Features OTP to automatically shut down the device in case of overheating.
  • Under-Voltage Lockout (UVLO): UVLO function ensures proper operation by preventing the device from operating with insufficient input voltage.

Benefits:

  • Improved Energy Efficiency: High conversion efficiency translates to longer battery life for portable devices and reduced energy consumption for other applications.
  • Simplified Design: Integration of MOSFETs and other features simplifies the design process and reduces the bill of materials.
  • Enhanced Protection: OVP, OCP, and OTP features ensure reliable operation and protect connected devices from potential damage.
  • Flexible Voltage Regulation: Adjustable output voltage allows for adaptation to different application requirements.
  • Compact Solution: Highly integrated design results in a compact solution, saving valuable board space.

Additional Details:

The EUP3595JIR1 typically operates at a high switching frequency, enabling the use of smaller external components. It also features soft-start functionality to minimize inrush current during startup. The device is available in a compact package, making it suitable for space-constrained applications. Despite being listed as END-OF-LIFE, datasheets and application notes may still be available from Eutech or distributors for existing designs. Consult the manufacturer's datasheet for detailed specifications, including input voltage range, output current capability, switching frequency, and operating temperature range.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess