The EUP2584AVIR1 is a high-efficiency, constant-current LED driver IC from Eutech Microelectronics. Designed for driving high-brightness LEDs, it features excellent regulation and protection features, making it suitable for various LED lighting applications. As an end-of-life (EOL) product, it's important to check for availability and potential replacements before designing it into new projects.
Applications:
- LED backlight for LCD displays
- General LED lighting
- Flashlight and portable lighting applications
- Automotive lighting
- LED signage
Features:
- High efficiency: Optimizes power usage for extended battery life or reduced power consumption.
- Constant current regulation: Ensures consistent LED brightness and prevents damage due to overcurrent.
- Wide input voltage range: Supports a variety of power sources.
- Built-in protection features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to enhance reliability.
- Small package: Saves valuable board space.
- Dimming control: Allows for adjustable brightness levels.
Benefits:
- Longer LED lifespan due to precise current control
- Improved energy efficiency in LED lighting systems
- Enhanced reliability and protection against electrical faults
- Compact design for space-constrained applications
- Adjustable brightness to suit different lighting needs
Technical Specifications:
- Input Voltage Range: (Consult datasheet for specific range)
- Output Current: (Consult datasheet for specific value)
- Efficiency: Typically >85% (Consult datasheet for specific value)
- Switching Frequency: (Consult datasheet for specific value)
- Protection Features: OVP, OCP, OTP
- Package: (Consult datasheet for specific package type)
- Operating Temperature Range: (Consult datasheet for specific range)
The EUP2584AVIR1 is a versatile and efficient LED driver suitable for a wide range of lighting applications. Its constant-current regulation and protection features ensure reliable and long-lasting LED performance. While this particular part is designated as End-Of-Life, the specifications and functionality highlights the capabilities of similar current generation LED drivers offered by Eutech Microelectronics and other manufacturers. Always refer to the official datasheet for detailed specifications and application guidelines.