EN
  • EN
  • DE

FS225R12KE3-S1

Part No FS225R12KE3-S1
Manufacturer eupec GmbH
Catalog Custom Parts (E - I)
Description Power transistor module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189011-FS225R12KE3-S1
Categories Custom Parts
Manufacturer eupec GmbH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS225R12KE3-S1 CAD Model

Description

The FS225R12KE3-S1 is an IGBT module manufactured by eupec GmbH (now Infineon Technologies). This module is designed for high-power switching applications, offering efficient and reliable performance. It's part of a series of IGBT modules used in various industrial applications.

Applications

  • Industrial Drives: Variable speed motor control in industrial automation.
  • Renewable Energy: Inverters for solar and wind power systems.
  • Power Supplies: High-power switched-mode power supplies.
  • Welding Equipment: Power conversion in welding machines.
  • Traction: Electric vehicle and railway traction inverters.

Features

  • IGBT Technology: Utilizes IGBT (Insulated Gate Bipolar Transistor) technology for efficient switching.
  • Low Saturation Voltage: Provides low VCE(sat) for reduced power losses.
  • High Switching Frequency: Enables high-frequency operation for improved efficiency.
  • Integrated Diode: Includes a fast freewheeling diode for inductive load protection.
  • Compact Package: Designed for efficient heat dissipation and easy mounting.
  • Isolated Baseplate: Offers electrical isolation between the module and the heatsink.

Benefits

  • High Efficiency: IGBT technology and low saturation voltage minimize power losses.
  • Reliable Performance: Robust design ensures reliable operation in demanding environments.
  • Simplified Design: Integrated diode simplifies circuit design and reduces component count.
  • Easy Mounting: Compact package and isolated baseplate facilitate easy installation.
  • Cost-Effective: Offers a cost-effective solution for high-power switching applications.

Additional Details

The FS225R12KE3-S1 features a collector-emitter voltage (VCE) of 1200V and a continuous collector current (IC) of 225A. The module includes an integrated temperature sensor for monitoring the module temperature, enabling effective thermal management. It is designed for applications requiring high power, high efficiency, and reliable performance. The low saturation voltage helps to reduce power losses, leading to increased overall efficiency. The module is designed for easy mounting and connection, simplifying the assembly process. The isolated baseplate allows for efficient heat dissipation and provides electrical isolation, improving system safety. The integrated diode is optimized for fast switching, providing efficient protection for inductive loads. Typical applications benefit from the module's low switching losses and robust design. The robust design and high-quality components ensure long-term reliability and stable operation, making it suitable for demanding industrial environments. This eupec IGBT module provides a reliable and efficient solution for various high-power switching applications.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Fuji Electric
Lowest to $8.1612
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess