EN
  • EN
  • DE

EM63A165TS-6IG

Part No EM63A165TS-6IG
Manufacturer Etron Technology
Catalog END - OF - LIFE
Description 16M x 16 bit Synchronous DRAM (SDRAM)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Etron Technology
Win Source Part Number 1171835-EM63A165TS-6IG
Manufacturer Homepage www.etron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EM63A165TS-6IG CAD Model

Description

The EM63A165TS-6IG is a 16M x 16 bit Synchronous Dynamic RAM (SDRAM) manufactured by Etron Technology. It's designed for applications requiring high bandwidth and high performance.

Applications

  • Graphics cards
  • Networking equipment
  • Set-top boxes
  • Printers
  • Industrial control systems

Features

  • 16M x 16 bit organization
  • Synchronous operation: all signals referenced to a positive edge clock
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Programmable burst length: 1, 2, 4, 8, and full page
  • Programmable CAS latency: 2, 3
  • Auto precharge option for single row access
  • Self refresh mode
  • Temperature range: 0°C to 70°C

Benefits

  • High bandwidth and data transfer rates enable improved system performance.
  • Simplified system design and reduced component count due to synchronous operation and LVTTL compatibility.
  • Flexible burst length options allow for optimized data access patterns.
  • Low power consumption due to the 3.3V power supply and self-refresh mode.
  • Cost-effective memory solution for a variety of applications.

Technical Specifications

The following are typical specifications for the EM63A165TS-6IG:

  • Density: 256Mb (16M x 16)
  • Clock Frequency: 166 MHz
  • CAS Latency: 2, 3
  • Supply Voltage: 3.3V ± 0.3V
  • Operating Temperature: 0°C to +70°C
  • Package: TSOP II 54-Pin
  • Refresh Rate: 8192 cycles / 64ms

The EM63A165TS-6IG offers a good balance of performance, power consumption, and cost, making it suitable for a wide range of applications. The synchronous operation and programmable features allow for flexible integration into various system designs. The TSOP II package ensures ease of mounting and efficient heat dissipation. Note that being an END-OF-LIFE part, sourcing may be limited.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5522 $58.2088
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1940 $201.4920
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess