EN
  • EN
  • DE

SI4108DY-T1-E3

Part No SI4108DY-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092834-SI4108DY-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4108DY-T1-E3 CAD Model

Description

The SI4108DY-T1-E3 is a P-Channel MOSFET from Vishay Siliconix, designed for efficient power management in a variety of applications. This MOSFET leverages advanced trench technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved overall system efficiency. Its optimized design makes it well-suited for both high-frequency switching and linear amplification circuits.

Applications:

  • Load Switching: Efficiently switches power to various loads in electronic circuits.
  • DC-DC Converters: Used in synchronous rectification for higher efficiency in DC-DC conversion.
  • Power Management in Portable Devices: Ideal for battery management and power distribution in smartphones, tablets, and laptops.
  • Motor Control: Suitable for low-power motor control applications, enabling precise speed and torque regulation.
  • LED Lighting: Drives LEDs in lighting applications, providing stable and efficient power.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving energy efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, allowing for higher frequency operation.
  • TrenchFET® Power MOSFET Technology: Provides high cell density for exceptional performance.
  • Logic Level Gate Drive: Allows direct control from logic circuits, simplifying system design.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations, ensuring safe disposal and recycling.

Benefits:

  • Increased Efficiency: Reduces power losses, leading to improved battery life in portable devices and lower energy consumption in other applications.
  • Compact Design: Allows for smaller and lighter electronic products due to its optimized footprint.
  • Simplified Circuit Design: Logic level gate drive simplifies integration with microcontrollers and other control circuits.
  • Enhanced Thermal Performance: Low on-resistance minimizes heat generation, improving overall system reliability.
  • Environmentally Friendly: Complies with RoHS and halogen-free standards, reducing environmental impact.

Additional Details:

The SI4108DY-T1-E3 operates with a gate-source voltage (VGS) suitable for logic-level control, making it easy to interface with digital circuits. Its low RDS(on) characteristics ensure minimal voltage drop and power dissipation during conduction, crucial for high-efficiency applications. The device's thermal resistance allows for efficient heat dissipation, contributing to its robust performance under various operating conditions. This MOSFET is packaged in a compact PowerPAK® SO-8, optimized for surface mount assembly and efficient thermal management. The specific datasheet should be consulted for precise electrical characteristics, thermal specifications, and recommended operating conditions to ensure optimal performance and reliability in the intended application.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess